EN
  • EN
  • DE

BZT52C18-WL

Part No BZT52C18-WL
Manufacturer MDD
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975342-BZT52C18-WL
Categories OEM Parts(A-B)
Manufacturer MDD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZT52C18-WL CAD Model

Description

The BZT52C18-WL is a Zener diode manufactured by MDD (Microdiode Electronics). It is designed to provide a stable reference voltage and is commonly used for voltage regulation and overvoltage protection.

Applications:

  • Voltage regulation circuits
  • Overvoltage protection circuits
  • Clipping and clamping circuits
  • Reference voltage generation
  • Transient voltage suppression

Features:

  • Zener Voltage: 18V (Nominal) - Provides a stable voltage reference.
  • Low dynamic impedance: Ensures stable voltage regulation over a range of currents.
  • Surface Mount Device (SMD): Enables compact and efficient board assembly.
  • High surge current capability: Provides robust protection against transient voltage surges.
  • Lead-free Finish / RoHS Compliant: Meets environmental standards.

Benefits:

  • Stable voltage regulation: Maintains a consistent output voltage despite variations in input voltage or load current.
  • Effective overvoltage protection: Protects sensitive circuits from damage caused by voltage spikes.
  • Compact design: The SMD package allows for space-saving board layouts.
  • High reliability: Provides dependable performance in demanding applications.
  • Environmentally friendly: Complies with RoHS standards, reducing environmental impact.

Additional Details:

The BZT52C18-WL is typically supplied in a SOD-323 package. The power dissipation is typically around 500mW. The operating temperature range is typically from -65°C to +150°C, making it suitable for use in a wide range of environmental conditions. It is important to consult the datasheet for specific electrical characteristics, such as the Zener voltage tolerance and dynamic impedance, to ensure proper circuit design.

This Zener diode is a reliable and cost-effective solution for voltage regulation and overvoltage protection applications.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess