EN
  • EN
  • DE

UHP-200-5

Part No UHP-200-5
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 5V 200W / Enclosed AC DC Converters 1 Output 5V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr MEAN WELL USA Inc.
Series UHP-200 (200W)
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Output 1 5V
Current - Output 1 40 A
Power (Watts) 200W
Applications Household Appliances, ITE (Commercial)
Voltage - Isolation 3.75 kV
Efficiency 91%
Temperature Range - Operating -30°C ~ 70°C (With Derating)
Features Adjustable Output, PFC, Universal Input
Mounting Type Chassis Mount
Dimension 7.64" L x 2.17" W x 1.02" H (194.0mm x 55.0mm x 26.0mm)
Approval Agency CB, CCC, CE, cURus, TUV
Base Product Number UHP-200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9530
Other Names UHP-200-5-ND,1866-5495
Standard Package 24
Win Source Part Number 1220721-UHP-200-5
Ultra Librarian 3D Model Ultra Librarian UHP-200-5 CAD Model

Description

The UHP-200-5 is a 200W single-output slim type power supply manufactured by Mean Well. It is part of the UHP series, known for its high efficiency, compact size, and fanless design, making it suitable for applications where space is limited and silent operation is required. This power supply delivers a stable 5V DC output and is widely used in various industrial and commercial applications.

Applications

  • LED lighting
  • Industrial automation equipment
  • Signage applications
  • Test and measurement equipment
  • Medical equipment (subject to specific certifications)

Features

  • Slim design with a low profile
  • Fanless design for silent operation
  • High efficiency up to 93%
  • Universal AC input range (85~264VAC)
  • Built-in active PFC function
  • Protections: Short circuit / Overload / Over voltage / Over temperature
  • Operating altitude up to 5000 meters
  • DC OK signal

Benefits

  • Space-saving design allows for easy integration into compact systems.
  • Silent operation makes it suitable for noise-sensitive environments.
  • High efficiency reduces energy consumption and heat dissipation.
  • Universal AC input simplifies installation in different regions.
  • Comprehensive protection features ensure reliable operation and prevent damage to the power supply and connected equipment.

Technical Specifications

The UHP-200-5 operates with a universal AC input voltage range of 85~264VAC. It provides a stable 5V DC output with a maximum current of 40A, delivering a total power output of 200W. The power supply incorporates an active PFC (Power Factor Correction) function to improve power factor and reduce harmonic distortion. Protections include short circuit, overload, over voltage, and over temperature. The operating temperature range is typically -30°C to +70°C. The dimensions are approximately 220mm x 75mm x 26mm, making it a very slim and compact unit. Detailed specifications and safety certifications can be found in the Mean Well datasheet.

You May Also Be Interested in

Flex Power Modules
DC DC CONVERTER 12V 50W
Lowest to $81.8181
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 5V 1W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 15V 105W
Lowest to $202.7972
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.63V 53W
Lowest to $89.5105
Monolithic Power Systems Inc.
2.75V TO 6V, 3A, ULTRA-SMALL POW
Lowest to $4.3657
Analog Devices Inc.
DC DC CONVERTER 0.8-24V
Lowest to $36.8271
Vicor Corporation
DC DC CONVERTER 5V 50W
Lowest to $1,727.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess