EN
  • EN
  • DE

MT1389DE/Q

Part No MT1389DE/Q
Manufacturer MediaTek Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831788-MT1389DE/Q
Ultra Librarian 3D Model Ultra Librarian MT1389DE/Q CAD Model

Description

The MT1389DE/Q is a DVD player system-on-chip (SoC) manufactured by MediaTek Inc. It's designed for integration into DVD players and recorders, providing comprehensive support for DVD playback and related functionalities. The /Q likely designates a specific revision or configuration of the chip.

Applications

  • DVD Players
  • DVD Recorders
  • Combo DVD/VCR Players
  • Home Theater Systems

Features

  • DVD Playback: Supports playback of standard DVD-Video discs, as well as DVD-R/RW and DVD+R/RW recordable formats.
  • CD Playback: Compatible with audio CDs (CD-DA) and CD-R/RW discs.
  • MPEG-2 Decoding: Integrated MPEG-2 video decoder for smooth and high-quality DVD playback.
  • Dolby Digital and DTS Decoding: Supports Dolby Digital (AC-3) and DTS audio decoding for immersive surround sound.
  • Progressive Scan Output: Offers progressive scan video output for enhanced picture clarity on compatible televisions.
  • On-Screen Display (OSD): Provides an OSD engine for displaying menus, settings, and playback information.
  • Connectivity: Supports various connectivity options, including composite video, component video, S-Video, and digital audio outputs.

Benefits

  • High-Quality Playback: Delivers sharp and detailed DVD video playback.
  • Immersive Audio: Provides a rich and engaging audio experience with Dolby Digital and DTS decoding.
  • User-Friendly Operation: Simplifies navigation and control of DVD playback features.
  • Broad Compatibility: Supports a wide range of DVD and CD formats.
  • Integrated Solution: Combines multiple functions into a single chip, reducing the need for external components.

The MT1389DE/Q is designed to provide a cost-effective and reliable solution for DVD player manufacturers, offering a comprehensive set of features for both playback and recording applications. Further specifications may vary depending on the exact implementation within a specific DVD player model.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess