EN
  • EN
  • DE

MT3336N

Part No MT3336N
Manufacturer MediaTek Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831861-MT3336N
Ultra Librarian 3D Model Ultra Librarian MT3336N CAD Model

Description

The MT3336N is a GPS receiver chip manufactured by MediaTek Inc. It's designed for integration into a variety of devices that require location tracking and navigation capabilities. This chip is part of MediaTek's family of GNSS (Global Navigation Satellite System) solutions, offering a balance of performance, power efficiency, and cost-effectiveness.

Applications:

  • Navigation Devices: Used in car navigation systems, personal navigation devices (PNDs), and portable GPS units.
  • Tracking Devices: Implemented in vehicle tracking systems, asset trackers, and personal tracking devices.
  • Wearable Devices: Integrated into smartwatches, fitness trackers, and other wearables for activity tracking and location monitoring.
  • IoT (Internet of Things) Devices: Enables location-based services in various IoT applications, such as smart agriculture and logistics.
  • Geographic Surveying Equipment: Used in surveying equipment for accurate positioning and mapping.

Features:

  • GPS Support: Supports the GPS satellite system for accurate positioning.
  • High Sensitivity: Able to acquire and track satellite signals even in weak signal environments.
  • Low Power Consumption: Designed for low power operation to extend battery life in portable devices.
  • Compact Size: Small form factor allows for easy integration into compact devices.
  • Embedded Antenna Interface: Simplifies antenna connection and reduces external component count.

Benefits:

  • Accurate Positioning: Provides reliable and accurate location data for navigation and tracking.
  • Extended Battery Life: Low power consumption ensures longer operating times in battery-powered devices.
  • Simplified Design: Integrated features and compact size simplify device design and reduce development time.
  • Cost-Effective Solution: Offers a balance of performance and cost for various applications.
  • Robust Performance: Designed to operate reliably in a variety of environmental conditions.

The MT3336N is typically packaged for surface mount assembly and requires appropriate soldering techniques. For detailed specifications, including operating voltage, interface details, and antenna requirements, refer to the manufacturer's datasheet. This GPS receiver is a common choice for applications requiring a balance of accuracy, power efficiency, and ease of integration.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess