EN
  • EN
  • DE

MT6323LGA/A

Part No MT6323LGA/A
Manufacturer MediaTek Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831989-MT6323LGA/A
Ultra Librarian 3D Model Ultra Librarian MT6323LGA/A CAD Model

Description

The MediaTek MT6323LGA/A is a highly integrated Power Management IC (PMIC) designed for smartphones and tablets. It manages power distribution, battery charging, and system voltage regulation with high efficiency. Specifically optimized for use with MediaTek application processors, it ensures comprehensive power management for mobile devices.

Applications

  • Smartphones
  • Tablets
  • Portable Media Players
  • Other battery-powered mobile devices

Features

  • Multiple buck converters for efficient DC-DC conversion
  • Integrated LDO (Low Dropout) regulators for stable voltage rails
  • Battery charger with support for USB charging and adaptive charging algorithms
  • Fuel gauge for accurate battery level monitoring
  • Over-voltage, over-current, and over-temperature protection
  • I2C interface for communication and control
  • Real-time clock (RTC) with independent power supply

Benefits

  • Extended battery life through efficient power management
  • Reduced BOM cost due to high integration
  • Improved system stability and reliability
  • Enhanced safety with comprehensive protection features
  • Optimized charging performance for faster charging times
  • Accurate battery level indication for better user experience

Additional Details

The MT6323LGA/A operates with a wide input voltage range, making it compatible with various battery types. It utilizes advanced power-saving modes to minimize power consumption during idle periods. The integrated fuel gauge provides accurate battery level information to the system, enabling smart power management. The I2C interface allows the application processor to dynamically adjust voltage levels and optimize power consumption based on workload. The battery charger supports various charging profiles, including USB charging and adaptive charging algorithms that adjust the charging current and voltage based on battery temperature and state of charge. The real-time clock (RTC) provides accurate timekeeping even when the device is powered off. The PMIC is packaged in a compact LGA (Land Grid Array) package, minimizing the PCB footprint. It's designed to meet stringent power efficiency requirements, contributing to longer battery life in mobile devices. The device also features thermal management circuitry to prevent overheating and ensure reliable operation under high-load conditions. The specific voltage rails generated by the MT6323LGA/A are tailored to the requirements of MediaTek's application processors, ensuring optimal performance and compatibility. It supports quick charging technologies like Pump Express.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess