EN
  • EN
  • DE

MT6591V/TB

Part No MT6591V/TB
Manufacturer MediaTek Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832012-MT6591V/TB
Ultra Librarian 3D Model Ultra Librarian MT6591V/TB CAD Model

Description

The MT6591V/TB is a highly integrated System-on-Chip (SoC) from MediaTek, designed for use in smartphones and other mobile devices. This SoC integrates various processing units, including a multi-core CPU, a GPU, and connectivity features, all onto a single chip to deliver efficient performance and power consumption.

Applications:

  • Smartphones
  • Tablets
  • Smartwatches
  • Other mobile computing devices

Features:

  • Multi-core CPU: Likely features an ARM Cortex-A series processor for handling application processing and system tasks efficiently.
  • Integrated GPU: Provides graphics processing capabilities for gaming, video playback, and user interface rendering.
  • Connectivity: Supports Wi-Fi, Bluetooth, and cellular connectivity, enabling seamless communication and data transfer.
  • Power Management: Includes advanced power management features to optimize battery life and reduce energy consumption.
  • Multimedia Support: Capable of handling various multimedia formats, including high-resolution video and audio playback.

Benefits:

  • High Performance: Delivers smooth and responsive performance for running applications, browsing the web, and multitasking.
  • Energy Efficiency: Optimizes power consumption to extend battery life, allowing for longer usage periods between charges.
  • Connectivity: Enables seamless communication and data transfer through Wi-Fi, Bluetooth, and cellular networks.
  • Multimedia Capabilities: Provides high-quality multimedia playback, enhancing the user experience for gaming, video, and audio.
  • Integrated Solution: Combines multiple functionalities onto a single chip, reducing board space and simplifying device design.

The MT6591V/TB's integration of processing power, graphics capabilities, and connectivity features makes it a versatile solution for various mobile applications. Its power efficiency and multimedia support make it a popular choice for smartphone and tablet manufacturers. Additional specific technical specifications such as the exact CPU core configuration, GPU model, and supported memory types would require accessing the official MediaTek datasheet.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6530 $70.6120
8+ $14.4849 $115.8792
13+ $14.0321 $182.4173
18+ $13.5793 $244.4274
22+ $13.1266 $288.7852
30+ $11.7695 $353.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess