EN
  • EN
  • DE

MT6732V/MA

Part No MT6732V/MA
Manufacturer MediaTek Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832032-MT6732V/MA
Ultra Librarian 3D Model Ultra Librarian MT6732V/MA CAD Model

Description

The MediaTek MT6732V/MA is a quad-core System-on-Chip (SoC) designed for mainstream smartphones and tablets. It features a quad-core ARM Cortex-A53 CPU, a Mali-T760 GPU, and integrated connectivity options. This SoC aims to deliver a balance between performance and power efficiency for everyday mobile computing needs.

Applications

  • Smartphones
  • Tablets
  • Embedded Systems

Features

  • Quad-Core Cortex-A53 CPU: Provides efficient processing for common tasks and applications.
  • Mali-T760 GPU: Offers graphical capabilities suitable for moderate gaming and multimedia.
  • 4G LTE Support: Integrated modem for high-speed mobile data connectivity.
  • Wi-Fi and Bluetooth: Enables wireless networking and peripheral connectivity.
  • HD Display Support: Supports high-definition displays for clear visuals.
  • Low Power Consumption: Optimized for battery life in mobile devices.

Benefits

  • Smooth Performance: Delivers a responsive user experience for everyday applications.
  • Fast Mobile Data: Enables quick downloads and streaming with 4G LTE support.
  • Wireless Connectivity: Provides convenient wireless networking and peripheral connections.
  • Long Battery Life: Extends usage time on mobile devices.
  • Cost-Effective: Offers a good balance of features and performance at a competitive price point.

Additional Details

The MT6732V/MA is built using a 28nm process technology. It typically supports LPDDR3 memory and eMMC storage. MediaTek provides software drivers and SDKs for Android integration. This SoC includes security features for data protection. Power management is optimized to reduce energy consumption. The integrated modem supports various LTE bands, providing compatibility with different networks. The specific memory configurations and operating frequencies may vary depending on the device implementation. The MT6732V/MA is designed to meet industry standards for safety and electromagnetic compatibility.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,490 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess