EN
  • EN
  • DE

AL0410-332K

Part No AL0410-332K
Manufacturer Meled
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981672-AL0410-332K
Categories OEM Parts(A-B)
Manufacturer Meled
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AL0410-332K CAD Model

Description

The AL0410-332K is a leaded inductor manufactured by Meled. This inductor is designed for use in various electronic circuits, providing inductance for filtering, energy storage, and impedance matching applications.

Applications

  • Power Supplies: Used as a filter inductor in DC-DC converters and linear regulators to reduce ripple and noise.
  • RF Circuits: Employed in RF filters, impedance matching networks, and oscillator circuits.
  • EMI Filtering: Reduces electromagnetic interference in electronic devices, ensuring compliance with regulatory standards.
  • DC-DC Conversion: Stores energy in switching regulators to provide a stable output voltage.
  • Signal Filtering: Smooths out unwanted noise in analog signals to improve signal integrity.

Features

  • Leaded Inductor: Traditional leaded design for easy through-hole mounting.
  • Fixed Inductance: Provides a stable inductance value of 3.3 mH (332K = 3300uH).
  • High Current Capacity: Handles significant current without saturation, ensuring reliable operation.
  • Small Size: Compact design allows for integration into space-constrained applications.
  • High Reliability: Robust construction for long-term operation in demanding environments.

Benefits

  • Efficient Filtering: Effectively filters out unwanted noise and ripple in power supplies and signal processing circuits, improving performance.
  • Stable Performance: Provides a stable inductance value over a wide range of operating conditions, ensuring consistent circuit behavior.
  • Reduced EMI: Minimizes electromagnetic interference, improving the performance and reliability of electronic devices.
  • Versatile Applications: Suitable for a wide range of applications, from power supplies to RF circuits, offering design flexibility.
  • Easy to Use: Leaded design allows for easy installation and soldering, simplifying the manufacturing process.

Additional Details

The AL0410-332K is constructed using a ferrite core and enameled copper wire. The ferrite core provides high inductance and low core losses, while the enameled copper wire ensures high current carrying capacity and minimizes parasitic effects. The inductor is designed to meet industry standards for safety and reliability.

The inductance value of 3.3 mH makes it suitable for a variety of filtering and energy storage applications. The inductor is also designed to withstand high temperatures, making it suitable for use in harsh environments. The AL0410-332K is a reliable and versatile inductor for various electronic circuits.

You May Also Be Interested in

Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess