EN
  • EN
  • DE

MLX90411KZE-AAA-046-RE

Part No MLX90411KZE-AAA-046-RE
Manufacturer Melexis Technologies NV
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993663-MLX90411KZE-AAA-046-RE
Categories OEM Parts(M-N)
Manufacturer Melexis Technologies NV
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLX90411KZE-AAA-046-RE CAD Model

Description

The MLX90411KZE-AAA-046-RE is a contactless linear position sensor from Melexis Technologies NV. It is designed for measuring linear displacement without physical contact, offering high accuracy and reliability.

Applications:

  • Automotive Applications: Used for throttle position sensing, pedal position sensing, and valve position sensing in automotive systems.
  • Industrial Automation: Employed in robotic arms, linear actuators, and other industrial automation equipment.
  • Valve Position Sensing: Provides accurate valve position feedback in various control systems.
  • Robotics: Used for joint position sensing and linear motion control in robotic systems.

Features:

  • Contactless Measurement: Measures linear displacement without physical contact, reducing wear and tear.
  • High Accuracy: Provides high accuracy and resolution for precise position measurement.
  • Linear Output: Generates a linear analog or digital output signal proportional to the position.
  • Robust Design: Designed for harsh environments with high temperature and vibration resistance.
  • Programmable Parameters: Allows for customization of sensor parameters to meet specific application requirements.

Benefits:

  • Increased Reliability: Contactless measurement eliminates wear and tear, increasing sensor reliability.
  • Improved Accuracy: High accuracy ensures precise position measurement for optimal control.
  • Versatile Applications: Can be used in a wide range of linear position sensing applications.
  • Easy Integration: Analog or digital output simplifies integration into control systems.

Additional Details:

The MLX90411KZE-AAA-046-RE typically uses a magnetic field to measure the linear displacement of a target. It requires a target magnet to be placed in proximity to the sensor. The specific measurement range, accuracy, and output type should be consulted in the datasheet. The sensor operates with a specific supply voltage range. Proper calibration and temperature compensation may be required to achieve optimal performance. Refer to the Melexis documentation for application notes and design guidelines.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 933 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess