EN
  • EN
  • DE

SM99S01VBNN02G7

Part No SM99S01VBNN02G7
Manufacturer METZ CONNECT USA Inc.
Catalog Terminal Blocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Wire to Board
Mfr METZ CONNECT USA Inc.
Package Tape & Reel
Number of Levels 1
Positions Per Level 1
Mating Orientation Horizontal with Board
Current 9 A
Voltage 300 V
Wire Gauge 16-24 AWG
Mounting SMD (SMT)
Wire Termination Screwless - Spring Cage, Tension Clamp
Features Push Button Actuated
Color Yellow
Temperature Range - Operating -40°C ~ 105°C
Housing Material Polyamide (PA6T), Nylon 6T
Contact Material - Plating Copper Alloy - Tin Plated
Clamp Material - Plating Steel
Base Product Number SM99S01VB
Other Names 1849-1169-1,1849-1169-2,1849-1169-6
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1285207-SM99S01VBNN02G7
Ultra Librarian 3D Model Ultra Librarian SM99S01VBNN02G7 CAD Model

Description

The SM99S01VBNN02G7 is a push button actuated terminal block from Metz Connect USA Inc.

  • Use: wire to board connections
  • Wire Gauge: 16-24 AWG
  • Housing Material: polyamide (PA6T) and nylon 6T
  • Contact Material: copper alloy with tin plating
  • Voltage Rating: 300V
  • Current Rating: 9A
  • Wire Termination: screwless spring cage and tension clamp
  • Temperature Range: -40°C to 105°C
  • Package: tape and reel
  • Mounting: surface mountable
  • Mating Orientation: horizontal mating orientation with the board
  • Clamp Material: steel
  • ECCN: EAR99 compliant
  • REACH: unaffected

You May Also Be Interested in

Phoenix Contact
CONN TERM BLK FEED THRU 10-24AWG
Lowest to $0.5982
Weidmuller
Terminal Block Connector 3 Position Ground, Earth Green, Yellow 10-26 AWG
Need more? Email Us
Amphenol Anytek
6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295" (7.50mm) Through Hole
Need more? Email Us
Wurth Electronics Inc
8 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Surface Mount
Need more? Email Us
Weidmuller
PCB TERMINAL 5.00MM
Need more? Email Us
Eaton Bussmann
2 Circuit 0.437" (11.10mm) Barrier Block Connector Screws with Solder Lugs, Single
Need more? Email Us
Phoenix Contact
TERM BLK 2P SIDE ENT 5.08MM PCB
Need more? Email Us
Amphenol Anytek
1 Position Wire to Board Terminal Block Angled Through Hole
Need more? Email Us
Amphenol Anytek
10 Position Wire to Board Terminal Block 35° (145°) Angle with Board 0.197" (5.00mm) Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9110 $50.1050
120+ $0.8523 $102.2760
185+ $0.8229 $152.2365
265+ $0.7641 $202.4865
345+ $0.7347 $253.4715
430+ $0.7053 $303.2790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 216 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess