EN
  • EN
  • DE

MIC2212-DNBML

Part No MIC2212-DNBML
Manufacturer Micrel
Description Dual μCap LDO and Power-On Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222135-MIC2212-DNBML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC2212-DNBML CAD Model

Description

The MIC2212-DNBML is a high-efficiency, synchronous, step-down regulator from Micrel, now Microchip Technology. This device is designed to provide a compact and efficient power solution for a variety of applications requiring a regulated voltage supply. It integrates both high-side and low-side MOSFETs, minimizing external component count and simplifying design.

Applications:

  • Point-of-Load (POL) Regulators: Provides regulated power for specific ICs or sub-circuits within a system.
  • Portable Devices: Ideal for powering battery-operated devices such as smartphones, tablets, and wearables.
  • Solid-State Drives (SSDs): Used in SSDs to regulate the voltage supplied to the memory and controller.
  • Set-Top Boxes: Powers the various components within set-top boxes, including processors and memory.
  • Networking Equipment: Supplies regulated power to ASICs and other critical components in routers and switches.

Features:

  • High Efficiency: Synchronous rectification ensures high efficiency, minimizing power losses and heat generation.
  • Integrated MOSFETs: Eliminates the need for external MOSFETs, reducing component count and board space.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors, providing flexibility in system design.
  • Over-Current Protection (OCP): Protects the regulator and downstream components from damage due to over-current conditions.
  • Over-Temperature Protection (OTP): Shuts down the regulator in the event of excessive temperature to prevent damage.
  • Small Package: Available in a compact package, making it suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency maximizes battery life in portable devices.
  • Reduced Board Space: Integrated MOSFETs and small package minimize board space requirements.
  • Simplified Design: Fewer external components simplify circuit design and reduce BOM cost.
  • Enhanced Reliability: Built-in protection features ensure reliable operation and prevent damage to the regulator and downstream components.
  • Flexibility: Adjustable output voltage allows for customization to meet specific application requirements.

The MIC2212-DNBML is a versatile and efficient step-down regulator suitable for a wide range of applications. Its integrated features, high efficiency, and small package make it an ideal choice for designs requiring a compact and reliable power solution. The built-in protection features provide added safety and reliability, ensuring stable operation even under challenging conditions.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess