The MIC33030-AYHJ is a high-efficiency, synchronous buck regulator from Micrel (now Microchip Technology). It's designed for applications requiring a compact and efficient power solution, delivering a regulated output voltage from a higher input voltage. This regulator is particularly well-suited for portable devices, battery-powered systems, and other applications where space and efficiency are critical.
Applications
- Portable Devices: Powering microprocessors and peripherals in smartphones, tablets, and other handheld devices.
- Battery-Powered Systems: Efficiently converting battery voltage to a stable voltage for various components.
- Point-of-Load Regulation: Providing a regulated voltage close to the load, minimizing voltage drop and improving system performance.
- Solid-State Drives (SSDs): Powering the controller and memory in SSDs.
- FPGA Power Supplies: Providing a stable and regulated voltage for FPGAs.
Features
- High Efficiency: Achieves high efficiency through synchronous rectification, reducing power losses.
- Wide Input Voltage Range: Supports a wide input voltage range, allowing it to operate from various power sources.
- Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
- Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
- Thermal Shutdown: Prevents overheating and damage to the regulator.
- Small Package: Available in a compact package for space-constrained applications.
Benefits
- Extended Battery Life: High efficiency minimizes power consumption, extending battery runtime in portable devices.
- Reliable Performance: Overcurrent protection and thermal shutdown ensure robust operation.
- Compact Design: Small package allows for integration in space-constrained applications.
- Flexible Output Voltage: Adjustable output voltage provides flexibility in system design.
- Reduced Heat Dissipation: High efficiency minimizes heat generation, improving system reliability.
Technical Specifications: The MIC33030-AYHJ typically operates with an input voltage range of 4.5V to 26V. The output voltage can be adjusted from 0.8V up to near the input voltage, depending on the external components. The regulator can deliver a continuous output current of up to 3A. It features a switching frequency of typically 500kHz. The package type is typically a QFN (Quad Flat No-leads) package. The operating temperature range is typically -40°C to +125°C. The regulator also includes features such as soft-start to limit inrush current and enable/disable control for power sequencing. Compensation is typically internal, simplifying design.