EN
  • EN
  • DE

MIC5219-2.8YML

Part No MIC5219-2.8YML
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description 500mA-Peak Output LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222746-MIC5219-2.8YML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC5219-2.8YML CAD Model

Description

The MIC5219-2.8YML is a low-dropout (LDO) regulator from Micrel, now part of Microchip Technology. It's designed to provide a stable and accurate 2.8V output voltage from a higher input voltage, with very low dropout voltage. This makes it ideal for battery-powered applications and other scenarios where efficiency and a stable voltage supply are critical.

Applications:

  • Battery-Powered Devices: Provides stable voltage for portable electronics like smartphones, tablets, and wearables.
  • Post Regulation: Used as a post-regulator to clean up noisy voltage rails.
  • Microcontroller Power: Supplies power to microcontrollers and digital logic circuits.
  • RF Applications: Powers sensitive RF components requiring low noise and stable voltage.

Features:

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output.
  • High Accuracy: Provides a precise 2.8V output voltage.
  • Low Quiescent Current: Minimizes power consumption when the output is lightly loaded or unloaded.
  • Short Circuit Protection: Protects the regulator and the load from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.

Benefits:

  • Extended Battery Life: Reduces power consumption in battery-powered devices.
  • Stable Output Voltage: Ensures reliable operation of sensitive electronic components.
  • Protection Against Fault Conditions: Prevents damage to the regulator and the load.
  • Simplified Design: Requires minimal external components.
  • Small Footprint: Suitable for compact electronic devices.

Additional Details:

The MIC5219-2.8YML typically offers a dropout voltage of around 170mV at a 500mA load. It also features a low ground current of around 850µA at full load. The regulator is stable with small ceramic output capacitors, which further reduces the board space and cost. This particular model provides a fixed 2.8V output. Its small size and robust protection features make it a popular choice for a wide range of applications, particularly where efficiency and reliability are paramount. The regulator is available in a small MLF (Micro Lead Frame) package. The operating temperature range is typically -40°C to +125°C.

This LDO regulator is ideal for applications requiring a clean, stable, and efficient power source. The integrated protection features help to ensure the reliability and longevity of the system. Its low quiescent current is crucial for extending the run time of battery-powered devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess