EN
  • EN
  • DE

MIC5232-2.8YMLTR

Part No MIC5232-2.8YMLTR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830893-MIC5232-2.8YMLTR
Ultra Librarian 3D Model Ultra Librarian MIC5232-2.8YMLTR CAD Model

Description

The MIC5232-2.8YMLTR is a low dropout (LDO) voltage regulator from Micrel, now part of Microchip Technology. It is designed to provide a stable 2.8V output voltage with a low dropout voltage, making it well-suited for battery-powered and portable applications. The 'YML' likely refers to the package type and specific features, and the 'TR' suffix denotes tape and reel packaging for automated assembly.

Applications:

  • Battery-Powered Devices: Ideal for use in devices powered by batteries, such as smartphones, tablets, and other portable electronics.
  • Post Regulation: Can be used as a post-regulator for switching power supplies to improve output voltage accuracy and reduce ripple.
  • Microcontroller Power: Provides a stable and clean 2.8V power supply for microcontrollers and microprocessors.
  • Wireless Communication: Used in wireless modules and devices to provide a stable voltage for RF circuitry.
  • Sensor Applications: Supplies a stable voltage for sensors and analog circuitry.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • High Output Accuracy: Provides a precise 2.8V output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown: Prevents the regulator from overheating and potentially causing damage.
  • Stable with Ceramic Capacitors: Designed to operate stably with ceramic output capacitors, reducing the size and cost of the application.
  • Adjustable Output Voltage (Potentially): Some versions of the MIC5232 family allow for adjusting the output voltage using external resistors. Check the specific datasheet for confirmation.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery runtime in portable devices.
  • Stable and Accurate Power: Ensures reliable operation of sensitive electronic circuits.
  • Protection Against Overloads: Overcurrent and thermal shutdown features enhance system reliability.
  • Reduced Component Count: Stable operation with ceramic capacitors reduces the need for additional external components.
  • Compact Design: Allows for integration into space-constrained applications due to its small package size.

The MIC5232-2.8YMLTR typically comes in a MicroLeadFrame (MLF) or similar small package. Key specifications include a low dropout voltage (specific value depends on load current), input voltage range, output current capability (typically up to 500mA), and operating temperature range. Please consult the official datasheet for detailed specifications and package information. This regulator is well-suited for applications requiring a stable and efficient 2.8V power supply with robust protection features.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess