EN
  • EN
  • DE

MIC5238-1.0BM5

Part No MIC5238-1.0BM5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description Ultra-Low Quiescent Current, 150mA μCap LDO Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micrel
Win Source Part Number 1222794-MIC5238-1.0BM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5238-1.0BM5 CAD Model

Description

The MIC5238-1.0BM5 is a low dropout (LDO) voltage regulator from Micrel (now Microchip Technology). It is designed to provide a stable and accurate 1.0V output voltage with a very low dropout voltage, making it ideal for battery-powered and portable applications where maximizing battery life is crucial. This regulator features low quiescent current and excellent transient response, ensuring efficient and reliable performance even under varying load conditions.

Applications

  • Battery-Powered Devices
  • Portable Electronics
  • Post Regulators for Switching Power Supplies
  • Microprocessor Core Voltage Regulation
  • Logic Supplies
  • Low-Voltage Systems
  • Handheld Instruments

Features

  • Fixed 1.0V Output Voltage
  • Low Dropout Voltage: Typically 200mV at 500mA
  • Low Quiescent Current: Typically 75µA
  • High Output Accuracy: ±2% Over Temperature
  • Excellent Transient Response
  • Overcurrent and Overtemperature Protection
  • Stable with Low ESR Ceramic Output Capacitors
  • Enable/Shutdown Control
  • 5-Pin SOT-23 Package

Benefits

  • Extended Battery Life: Low quiescent current minimizes power consumption in standby mode.
  • Stable Output Voltage: High accuracy and excellent transient response ensure consistent performance under varying load conditions.
  • Simplified Design: Stable with ceramic capacitors reduces the need for bulky external components.
  • Robust Protection: Overcurrent and overtemperature protection prevent damage to the regulator and the load.
  • Space-Saving: Small SOT-23 package is ideal for compact applications.

Additional Details

The MIC5238-1.0BM5 operates from an input voltage range typically between 2.5V and 5.5V. The enable/shutdown control allows the regulator to be turned off completely, further reducing power consumption. The regulator is designed to be stable with ceramic output capacitors, which offer low ESR and are commonly used in modern electronic devices. The device's overcurrent protection limits the output current in the event of a short circuit or overload, while the overtemperature protection shuts down the regulator if the junction temperature exceeds a safe limit. The SOT-23 package is industry-standard and easy to handle during manufacturing.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4484 $57.9360
100+ $1.1885 $118.8500
155+ $1.1515 $178.4825
210+ $1.1146 $234.0660
270+ $1.0776 $290.9520
360+ $0.9656 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess