EN
  • EN
  • DE

MIC5247-1.6BM5 TR

Part No MIC5247-1.6BM5 TR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830900-MIC5247-1.6BM5 TR
Ultra Librarian 3D Model Ultra Librarian MIC5247-1.6BM5 TR CAD Model

Description

The MIC5247-1.6BM5 TR is a low dropout (LDO) voltage regulator from Micrel, now Microchip Technology. It's designed to provide a stable 1.6V output voltage with a very low dropout voltage, which is essential for maximizing battery life in portable applications. The 'TR' suffix indicates tape and reel packaging for automated assembly.

Applications:

  • Battery-Powered Systems: Ideal for devices powered by batteries, such as smartphones, tablets, wearable devices, and other portable electronics requiring a stable 1.6V supply.
  • Post-Regulation: Can be used as a post-regulator for switching power supplies to enhance output voltage accuracy and reduce noise.
  • Microcontroller Power: Provides a stable and clean 1.6V power supply for microcontrollers and microprocessors that require this voltage rail.
  • Memory Power: Powers low-voltage memory devices requiring 1.6V.
  • Low Voltage Logic: Supplies power to low voltage logic circuits.

Features:

  • Ultra-Low Dropout Voltage: Ensures stable output voltage even when the input voltage is very close to the output voltage.
  • High Output Accuracy: Delivers a precise 1.6V output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown: Prevents the regulator from overheating and potentially causing damage.
  • Stable with Ceramic Capacitors: Designed to operate stably with ceramic output capacitors, allowing for smaller and more cost-effective designs.
  • Enable/Shutdown Control: Allows the regulator to be turned on and off for further power savings (check datasheet for specific functionality).
  • Small Package: Available in a compact package for space-constrained applications (e.g., SOT-23-5).

Benefits:

  • Extended Battery Life: Low quiescent current and ultra-low dropout voltage contribute to longer battery runtime.
  • Stable and Accurate Power Supply: Ensures reliable operation of sensitive electronic circuits.
  • Protection Against Overload and Overheating: Enhances system reliability and prevents damage to components.
  • Reduced Component Count: Stable operation with ceramic capacitors reduces the need for external components.
  • Compact Design: Small package size enables integration into space-constrained applications.

The MIC5247-1.6BM5 TR is typically packaged in a SOT-23-5 package. Key specifications include a very low dropout voltage (specific value depends on load current), input voltage range, output current capability (typically up to 150mA), and operating temperature range. For accurate and complete specifications, consult the official datasheet. This regulator is ideal for applications needing a stable and efficient 1.6V power supply with robust protection features and a minimal voltage drop.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess