EN
  • EN
  • DE

MIC5255-2.8BD5

Part No MIC5255-2.8BD5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description 150mA Low Noise UCap CMOS LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222862-MIC5255-2.8BD5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC5255-2.8BD5 CAD Model

Description

The MIC5255-2.8BD5 is a low-dropout (LDO) voltage regulator manufactured by Micrel (now Microchip Technology). It's designed to provide a stable 2.8V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. The 'BD5' suffix typically indicates the package type and possibly specific features or options.

Applications:

  • Portable electronics: Powering microcontrollers, memory, and other low-voltage components in smartphones, tablets, and digital cameras.
  • Wireless devices: Providing regulated power for RF transceivers, Bluetooth modules, and Wi-Fi chips.
  • Battery-powered systems: Extending battery life in applications like sensors, remote controls, and wearables.
  • Post-regulation: Cleaning up the output of switching power supplies for sensitive analog and digital circuitry.
  • Industrial control systems: Providing stable power for sensors, actuators, and microcontrollers.

Features:

  • Low dropout voltage: Enables regulation with minimal input-to-output voltage difference.
  • Fixed 2.8V output voltage: Provides a precise and stable voltage for consistent performance.
  • High output current capability: Delivers sufficient current for a variety of low-voltage loads. (Consult the datasheet for the exact current rating).
  • Over-current protection: Protects the regulator and connected devices from excessive current draw.
  • Thermal shutdown protection: Prevents damage from overheating by shutting down the regulator.
  • Low quiescent current: Minimizes power consumption in standby mode, extending battery life.
  • Enable/Disable control: Allows the regulator to be turned off to save power when not needed.

Benefits:

  • Stable and reliable power: Ensures consistent performance of connected components.
  • Extended battery life: Low quiescent current and enable function optimize power consumption in portable applications.
  • Protection against faults: Over-current and thermal shutdown features safeguard the regulator and load.
  • Simplified design: Fixed output voltage simplifies circuit design and reduces component count.
  • Improved system efficiency: Low dropout voltage minimizes power loss, leading to higher efficiency.

Additional Details:

The MIC5255-2.8BD5 is typically available in a small surface-mount package, such as SOT-23 or a similar variant. Refer to the datasheet for detailed specifications, including input voltage range, output current rating, dropout voltage characteristics, and thermal resistance. The datasheet will also provide information on recommended external components, such as input and output capacitors, for optimal performance and stability. The internal architecture usually includes a bandgap reference, error amplifier, and pass transistor for precise voltage regulation.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess