EN
  • EN
  • DE

MIC5305-3.0YD5

Part No MIC5305-3.0YD5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description 150mA μCap Ultra-Low Dropout LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222981-MIC5305-3.0YD5
Manufacturer Homepage www.micrel.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5305-3.0YD5 CAD Model

Description

The MIC5305-3.0YD5 is a low-dropout (LDO) regulator manufactured by Micrel (now Microchip Technology). It's designed to provide a stable and regulated 3.0V output voltage from a higher input voltage, with low quiescent current and high accuracy.

Applications

  • Portable Devices: Used in smartphones, tablets, and other portable devices to regulate the voltage for sensitive components.
  • Battery-Powered Systems: Employed in battery-powered systems to provide a stable voltage supply and extend battery life.
  • Wireless Communication Devices: Utilized in wireless modules, RF transceivers, and other communication devices.
  • Microcontroller Power Supplies: Used to regulate the voltage for microcontrollers and microprocessors.
  • Sensor Systems: Integrated into sensor systems to provide a stable voltage supply for accurate measurements.

Features

  • Low Dropout Voltage: Features a low dropout voltage, allowing it to regulate the output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Designed for low quiescent current, minimizing power consumption in standby mode.
  • High Accuracy: Provides a highly accurate output voltage, ensuring stable operation of connected devices.
  • Overcurrent Protection: Incorporates overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown Protection: Features thermal shutdown protection to prevent overheating.
  • Stable with Ceramic Capacitors: Stable with ceramic output capacitors, reducing the need for bulky and expensive tantalum capacitors.
  • Small Package: Available in a small package, saving board space.

Benefits

  • Extended Battery Life: The low quiescent current helps extend battery life in portable devices.
  • Stable Output Voltage: Provides a stable and accurate output voltage, ensuring reliable operation of connected devices.
  • Protection Against Overload: Overcurrent and thermal shutdown protection prevent damage from overload conditions.
  • Compact Solution: The small package size allows for a compact solution in space-constrained applications.

Additional Details

The MIC5305-3.0YD5 is typically available in a Thin DFN (TDFN) package. Key parameters include input voltage range, output voltage accuracy, dropout voltage, and quiescent current. Designers should consult the datasheet for specific electrical characteristics, thermal considerations, and application guidelines. Proper layout techniques are important to minimize noise and ensure stable operation. The output capacitor should be placed as close as possible to the regulator to minimize inductance.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7983 $51.8895
155+ $0.6551 $101.5405
240+ $0.6346 $152.3040
330+ $0.6141 $202.6530
425+ $0.5937 $252.3225
565+ $0.5322 $300.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess