EN
  • EN
  • DE

MIC5319-3.3YML

Part No MIC5319-3.3YML
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description 500mA μCap Ultra-Low Dropout High PSRR LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223073-MIC5319-3.3YML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5319-3.3YML CAD Model

Description

The MIC5319-3.3YML is a low-dropout (LDO) regulator manufactured by Micrel (now Microchip Technology). It's designed to provide a stable and accurate 3.3V output voltage from a higher input voltage, while minimizing power loss and maximizing efficiency. It is commonly used in portable devices and other applications where power efficiency is critical.

Applications

  • Portable electronics: Powering microcontrollers, memory, and other components in smartphones, tablets, and other mobile devices.
  • Battery-powered devices: Providing a regulated voltage for sensors, wireless modules, and other low-power circuits in IoT devices.
  • Industrial control systems: Regulating voltage for sensitive analog and digital circuits in industrial automation equipment.
  • Medical devices: Powering sensors and other components in medical monitoring and diagnostic equipment.
  • Networking equipment: Regulating voltage for network processors, memory, and other components in routers, switches, and other networking devices.

Features

  • Low dropout voltage: Operates with a very small difference between the input and output voltage, maximizing efficiency and extending battery life.
  • High accuracy: Provides a stable and precise 3.3V output voltage, ensuring reliable operation of downstream circuits.
  • Low quiescent current: Consumes very little current when not actively regulating, minimizing power loss.
  • Overcurrent protection: Protects the regulator and downstream circuits from damage due to excessive current draw.
  • Thermal shutdown protection: Shuts down the regulator if the junction temperature exceeds a safe limit, preventing damage.
  • Small package size: Available in a compact package, suitable for space-constrained applications.

Benefits

  • Extended battery life: The low dropout voltage and low quiescent current contribute to longer battery life in portable devices.
  • Improved system reliability: The high accuracy and protection features ensure reliable operation of downstream circuits.
  • Reduced power dissipation: The efficient design minimizes power loss and reduces heat generation.
  • Simplified design: Requires minimal external components, simplifying the design process.
  • Cost-effective solution: Provides a high-performance voltage regulation solution at a competitive price.

Additional Details

The MIC5319-3.3YML typically includes features such as enable/disable control, soft-start circuitry to limit inrush current, and output capacitor selection for stability. Key specifications include the input voltage range, output current capability, dropout voltage at a specified current, and quiescent current. Datasheets provide detailed electrical characteristics, thermal considerations, and application notes. The device is commonly available in a tiny MLF package.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9874 $51.8362
31+ $3.2717 $101.4227
48+ $3.1695 $152.1360
66+ $3.0672 $202.4352
85+ $2.9650 $252.0250
113+ $2.6583 $300.3879
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,838 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess