EN
  • EN
  • DE

MIC5325-1.2YMT

Part No MIC5325-1.2YMT
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description Low VIN/VOUT 400mA ULDO™ with Ultra-Low IQ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223123-MIC5325-1.2YMT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5325-1.2YMT CAD Model

Description

The MIC5325-1.2YMT is a high-efficiency, low dropout (LDO) regulator from Micrel (now Microchip Technology). It's designed to provide a stable and regulated 1.2V output voltage for various portable and battery-powered applications. This LDO regulator features a small package size and low quiescent current, making it ideal for space-constrained and power-sensitive designs.

Applications

  • Portable Devices
  • Battery-Powered Equipment
  • Mobile Phones
  • Wireless Modules
  • MP3 Players

Features

  • Fixed Output Voltage: Provides a fixed 1.2V output voltage.
  • Low Dropout Voltage: Features a low dropout voltage, allowing it to operate with minimal input-to-output voltage differential.
  • High Efficiency: Offers high efficiency, minimizing power losses and extending battery life.
  • Low Quiescent Current: Consumes very little current in standby mode, further extending battery life.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage to the regulator and load.
  • Thermal Shutdown Protection: Integrates thermal shutdown protection to prevent overheating.
  • Small Package: Available in a compact package, such as a TDFN (Thin Dual Flat No-Lead) package.

Benefits

  • Stable Output Voltage: Provides a stable and regulated 1.2V output voltage.
  • Extended Battery Life: High efficiency and low quiescent current extend battery life in portable devices.
  • Compact Design: Small package size enables compact and space-saving designs.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection enhance system reliability.

Additional Details

The MIC5325-1.2YMT typically requires a small input and output capacitor for stable operation. The input voltage range is typically from 2.5V to 5.5V. It is important to follow the manufacturer's recommendations for component selection and layout to ensure optimal performance and stability. This LDO regulator is commonly used in applications where a stable 1.2V supply is required, and power consumption and size are critical factors.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3932 $61.9660
12+ $10.1686 $122.0232
18+ $9.8510 $177.3180
25+ $9.5334 $238.3350
32+ $9.2157 $294.9024
42+ $8.2617 $346.9914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess