EN
  • EN
  • DE

MIC94062YMT

Part No MIC94062YMT
Manufacturer Micrel
Description High Side Power Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223424-MIC94062YMT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC94062YMT CAD Model

Description

The MIC94062YMT is a high-side load switch manufactured by Micrel, now part of Microchip Technology. This switch is designed to control power to a load, providing features like controlled turn-on and protection. It’s commonly used in portable devices and other applications where efficient power management is crucial.

Applications

  • Power Management in Portable Devices
  • Load Switching in Battery-Powered Systems
  • Power Domain Isolation
  • Hot-Swap Applications
  • System Power Sequencing

Features

  • High-Side Load Switch: Controls power to the load from the high side, simplifying ground management.
  • Low On-Resistance (Rds(on)): Minimizes voltage drop and power loss across the switch.
  • Controlled Turn-On: Reduces inrush current during switch activation.
  • Overcurrent Protection: Protects the load and the switch from excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating.

Benefits

  • Efficient Power Control: Low on-resistance minimizes power dissipation.
  • Reduced Inrush Current: Controlled turn-on prevents voltage droop and stress on components.
  • Overload Protection: Protects the system from damage due to short circuits or excessive loads.
  • Simplified Design: Integrated features reduce the need for external components.
  • Compact Size: Small package allows for space-saving designs.

Additional Details

The MIC94062YMT operates over a wide input voltage range, typically from 1.7V to 5.5V. The low on-resistance (Rds(on)) is a critical parameter, as it directly affects the voltage drop across the switch and the power dissipated. The controlled turn-on feature limits the inrush current that occurs when the switch is activated, preventing voltage droop and stress on other components. The overcurrent protection feature protects the switch and the load from damage due to short circuits or excessive loads. The thermal shutdown protection prevents the switch from overheating and failing. The device is typically available in a small, surface-mount package. The MIC94062YMT’s combination of low on-resistance, controlled turn-on, and robust protection features makes it an excellent choice for power management in a variety of applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1019 $61.0190
24+ $5.0069 $120.1656
36+ $4.8498 $174.5928
50+ $4.6939 $234.6950
64+ $4.5380 $290.4320
86+ $4.0679 $349.8394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess