EN
  • EN
  • DE

MIC94310-MYCSTR

Part No MIC94310-MYCSTR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1219+
Reference case WLCSP4
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 715320-MIC94310-MYCSTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC94310-MYCSTR CAD Model

Description

The MIC94310-MYCSTR is a high-side load switch manufactured by Micrel (now Microchip Technology). This switch is designed for power management applications, providing a controlled way to switch power to various loads in electronic devices. It features low on-resistance and integrated protection features, making it suitable for a wide range of applications.

Applications:

  • Portable Devices: Used for load switching in smartphones, tablets, and other portable electronics.
  • Solid State Drives (SSDs): Providing power control to SSDs in laptops and desktops.
  • Wearable Devices: Controlling power to various components in smartwatches and fitness trackers.
  • Power Management Systems: Used in power distribution networks for efficient power control.
  • Industrial Equipment: Employed in industrial control systems for switching power to loads.

Features:

  • Low On-Resistance: Minimizes power loss and voltage drop across the switch.
  • Integrated Protection Features: Includes overcurrent protection, thermal shutdown, and undervoltage lockout.
  • Controlled Turn-On: Prevents inrush current during startup.
  • Small Package: Available in a compact package for space-saving designs.
  • Wide Input Voltage Range: Operates over a wide input voltage range.

Benefits:

  • Efficient Power Control: Low on-resistance minimizes power loss, improving overall system efficiency.
  • Protection Features: Integrated protection features enhance reliability and prevent damage to the load and the switch.
  • Reduced Inrush Current: Controlled turn-on prevents voltage droop and stress on components.
  • Space Saving: Compact package allows for use in space-constrained applications.

Additional Details:

The MIC94310-MYCSTR load switch is typically characterized by its on-resistance, input voltage range, and current limit. Detailed specifications can be found in the product datasheet provided by Microchip Technology. It's designed to operate within specified temperature ranges to ensure optimal performance and longevity. The switch’s internal protection mechanisms enhance its reliability in various applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess