EN
  • EN
  • DE

MICRF505BML TR

Part No MICRF505BML TR
Manufacturer Micrel
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Type TxRx Only
RF Family/Standard General ISM
Modulation FSK
Frequency 850MHz to 950MHz
Data Rate (Max) 200kbps
Power - Output 10dBm
Sensitivity -111dBm
Serial Interfaces SPI
Supply Voltage - Operating 2 V to 2.5 V
Current - Receiving 8.6mA to 13.5mA
Current - Transmitting 14mA to 28mA
Temperature Range - Operating -40°C to 85°C
Dimension 32-VFQFN Exposed Pad, 32-MLF
Win Source Part Number 231132-MICRF505BML TR
Ultra Librarian 3D Model Ultra Librarian MICRF505BML TR CAD Model

Description

The Microchip Technology MICRF505BML TR is a TxRx Only type, general ISM RF transceiver with a frequency range of 850MHz to 950MHz.

  • Power Output: 10dBm
  • Sensitivity: -111dBm
  • Data Rate: up to 200kbps
  • Modulation: FSK
  • Current Consumption Receiving: 8.6mA to 13.5mA
  • Current Consumption Transmitting: 14mA to 28mA
  • Package: 32-VFQFN Exposed Pad or 32-MLF
  • Temperature Range: -40°C to 85°C
  • Supply Voltage: 2V to 2.5V
  • Manufacturer: Microchip Technology

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Qorvo US Inc.
QPG6200 10DBM 4X4QFN32
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU
Lowest to $4.3985
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess