EN
  • EN
  • DE

SY100S834LZGTR

Part No SY100S834LZGTR
Manufacturer Micrel
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description (÷1, ÷2, ÷4) OR (÷2, ÷4, ÷8) CLOCK GENERATION CHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1262915-SY100S834LZGTR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100S834LZGTR CAD Model

Description

The SY100S834LZGTR is a high-speed ECL (Emitter Coupled Logic) translator manufactured by Micrel (now Microchip Technology). It's designed to translate between different logic voltage levels, specifically between ECL and LVPECL (Low Voltage Positive Emitter Coupled Logic) or LVDS (Low Voltage Differential Signaling). This allows for seamless integration of ECL-based systems with other logic families, ensuring compatibility and optimal performance in high-speed data transmission applications.

Applications

  • Data Communication Systems: Used in high-speed data communication systems to translate between different logic levels.
  • Clock Distribution: Implemented in clock distribution networks to translate clock signals between ECL and LVPECL/LVDS.
  • ATE (Automated Test Equipment): Integrated into ATE systems for level translation in high-speed testing applications.
  • High-Speed Backplanes: Employed in high-speed backplane applications to ensure signal integrity and compatibility.
  • Networking Equipment: Utilized in networking equipment for translating signals between different logic families.

Features

  • ECL to LVPECL/LVDS Translator: Designed to translate between ECL and LVPECL/LVDS logic levels.
  • High Speed: Offers high-speed operation for demanding applications.
  • Low Propagation Delay: Features low propagation delay to minimize signal latency.
  • Differential Inputs and Outputs: Provides differential inputs and outputs for improved noise immunity.
  • Surface Mount Device (SMD): Designed for surface mount assembly.
  • Wide Operating Temperature Range: Operates over a broad temperature range.

Benefits

  • Seamless Integration: Enables seamless integration of ECL-based systems with other logic families.
  • Improved Signal Integrity: Enhances signal integrity through differential signaling.
  • High-Speed Performance: Provides high-speed performance for demanding applications.
  • Reduced Latency: Minimizes signal latency due to its low propagation delay.
  • Reliable Operation: Offers reliable operation in various environmental conditions.

Additional Details

The SY100S834LZGTR translator is typically available in a small surface-mount package. It requires careful power supply bypassing for optimal performance. The device's characteristics are precisely controlled during manufacturing to ensure consistent performance. It is designed to meet relevant industry standards for high-speed logic devices. The exact voltage levels for ECL, LVPECL, and LVDS are maintained according to their respective standards.

You May Also Be Interested in

Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8605 $58.6050
25+ $4.8083 $120.2075
38+ $4.6581 $177.0078
52+ $4.5080 $234.4160
67+ $4.3578 $291.9726
89+ $3.9074 $347.7586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess