EN
  • EN
  • DE

SY10EPT20V

Part No SY10EPT20V
Manufacturer Micrel
Catalog Electronic Wholesale
Description 3.3V/5V LVTTL/LVCMOS-to- DIFFERENTIAL LVPECL TRANSLATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1262983-SY10EPT20V
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EPT20V CAD Model

Description

The SY10EPT20V is a high-speed, differential PECL (Positive Emitter Coupled Logic) receiver manufactured by Micrel (now Microchip Technology). It's designed for applications requiring reliable reception of high-frequency signals, typically in communication systems, data transmission, and clock distribution networks. This receiver converts differential PECL signals to single-ended TTL or CMOS logic levels.

Applications:

  • High-speed data transmission: Converts PECL signals in backplanes and interconnects.
  • Clock distribution: Receives clock signals in high-performance systems.
  • ATE (Automated Test Equipment): Signal reception in test and measurement setups.
  • Networking equipment: Receives signals in routers, switches, and servers.
  • High-performance computing: Signal reception in workstations and servers.

Features:

  • PECL inputs: Designed to receive differential PECL signals.
  • TTL/CMOS outputs: Converts PECL signals to standard logic levels.
  • High-speed operation: Supports data rates up to several GHz.
  • Low propagation delay: Minimizes signal distortion.
  • Wide supply voltage range: Offers flexibility in system design.
  • Differential inputs: Provides common-mode noise rejection.
  • Internal input termination: Simplifies board layout.

Benefits:

  • Reliable signal reception: Ensures accurate data transmission.
  • High-speed performance: Enables high-bandwidth applications.
  • Compatibility with TTL/CMOS logic: Facilitates integration with standard logic circuits.
  • Reduced noise sensitivity: Improves signal integrity.
  • Simplified board layout: Reduces component count and board size.

Additional Details:

The SY10EPT20V typically operates with a PECL supply voltage of 3.3V or 5V. The output voltage levels are compatible with TTL or CMOS standards, depending on the specific version. The propagation delay is typically in the sub-nanosecond range. The input common-mode voltage range is specified to ensure proper operation with PECL signals. Termination resistors are often integrated internally to minimize reflections. Refer to the datasheet for specific input voltage levels, output voltage levels, and termination requirements. The device's package is usually a small outline (SOIC) or similar surface-mount package.

You May Also Be Interested in

Atmel
Lowest to $24.7389
Freescale Semiconductor - NXP
Lowest to $27.1621
Texas Instruments
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Maxim Integrated
Need more? Email Us
Texas Instruments
Need more? Email Us
Qualcomm
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Texas Instruments
Lowest to $10.3384

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7149 $62.8639
25+ $4.6893 $117.2325
39+ $4.5426 $177.1614
53+ $4.3959 $232.9827
68+ $4.2504 $289.0272
91+ $3.8103 $346.7373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess