EN
  • EN
  • DE

SY89200U

Part No SY89200U
Manufacturer Micrel
Catalog Electronic Wholesale
Description Precision 1:15 LVPECL Fanout Buffer with 2:1 MUX and Four ÷1/÷2/÷4 Clock Divider Output Banks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1263141-SY89200U
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89200U CAD Model

Description

The SY89200U is a precision, high-speed 2.5V/3.3V LVDS receiver offered by Micrel, now Microchip Technology. It's designed to reliably transmit data over balanced interconnects at very high speeds while minimizing noise and power consumption. The SY89200U translates LVDS signals to LVTTL/LVCMOS signal levels.

Applications

  • Backplane Data Transmission
  • Clock Distribution
  • High-Speed Interconnects
  • Networking Equipment
  • Data Centers

Features

  • Guaranteed AC performance over temperature and voltage
  • High Speed: up to 400Mbps
  • LVDS Receiver to LVTTL/LVCMOS output translation
  • 2.5V/3.3V Power Supply
  • Low Jitter
  • Fail-Safe Protection

Benefits

  • High-speed data transmission capability improves system performance.
  • Low jitter ensures data integrity and reduces bit error rates.
  • Fail-safe protection prevents false switching in the absence of an input signal.
  • 2.5V/3.3V power supply compatibility simplifies system design.
  • Low power consumption contributes to energy efficiency.

Technical Specifications

The SY89200U operates from a single 2.5V or 3.3V power supply. It supports data rates up to 400Mbps. The differential input voltage range is typically ±350mV. The device features a fail-safe input circuit that guarantees a known output state when the input signal is lost. It comes in a small outline package (SOIC) for space-saving board layout. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Coilcraft
Lowest to $0.1042
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Texas Instruments
Lowest to $4.5685
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8667 $64.3335
11+ $10.5579 $116.1369
17+ $10.2275 $173.8675
24+ $9.8984 $237.5616
31+ $9.5680 $296.6080
41+ $8.5782 $351.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess