The SY89312VMG is a high-speed, low-jitter 2.5V/3.3V precision LVDS receiver designed for clock and data distribution applications. Manufactured by Micrel, now Microchip Technology, this receiver is optimized for performance in demanding environments requiring accurate and reliable signal reception.
Applications:
- High-speed clock and data distribution
- Backplane transceivers
- High-performance computing
- Networking equipment
- Test and measurement instrumentation
Features:
- Guaranteed AC performance over temperature and voltage: Propagation delay and skew
- Ultra-low jitter:
- Operating voltage: 2.5V/3.3V
- LVDS Compatible Inputs
- Operating temperature range: -40°C to +85°C
- Available in a small package
Benefits:
- Improved system performance due to low jitter and skew
- Increased reliability with guaranteed AC performance
- Reduced board space with small package options
- Simplified design due to LVDS compatibility
- Lower power consumption compared to traditional solutions.
Additional Details:
The SY89312VMG operates from a 2.5V or 3.3V supply and is characterized for operation from -40°C to +85°C. The device accepts LVDS signal levels. Its low additive jitter makes it suitable for demanding applications. The receiver's high sensitivity allows for reliable data transmission over longer distances or noisy environments. Its minimal pulse skew ensures minimal timing distortion. Further technical specifications are available in the manufacturer datasheet.