EN
  • EN
  • DE

2N7002W-TP

Part No 2N7002W-TP
Manufacturer Micro Commercial Co
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 115MA SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 115mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Input Capacitance 50pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 200mW (Ta)
Maximum Rds On at Id,Vgs 7.5 Ohm @ 50mA, 5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323
Dimension SC-70, SOT-323
Win Source Part Number 1004071-2N7002W-TP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian 2N7002W-TP CAD Model

Description

The Micro Commercial Co 2N7002W-TP is an N-channel MOSFET that comes in a reel package.

  • Mounting Style: SMD (SMT)
  • Technology: MOSFET
  • Polarity: N-Channel
  • Power Dissipation (Max): 200mW (Ta)
  • Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
  • Temperature Range: -55°C to 150°C (TJ)
  • Case/Package: SOT-323
  • Dimension: SC-70, SOT-323
  • Drain-Source Breakdown Voltage: 60V
  • Continuous Drain Current @ 25°C: 115mA (Ta)
  • Gate-Source Threshold Voltage: 2V @ 250μA
  • Maximum Input Capacitance: 50pF @ 25V
  • Maximum Gate-Source Voltage: ±20V
  • Supply and Demand Status: Balanced
  • Quantity Per Package: 3k pcs

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
1,715+ $0.0292 $50.0780
4,185+ $0.0239 $100.0215
6,470+ $0.0232 $150.1040
8,930+ $0.0224 $200.0320
11,525+ $0.0217 $250.0925
15,385+ $0.0195 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,168 pieces
MOQ: 1715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess