EN
  • EN
  • DE

AZ23C5V6-TP

Part No AZ23C5V6-TP
Manufacturer Micro Commercial Co
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 5.6V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1309922-AZ23C5V6-TP
Category Discrete Semiconductor Products> Diodes >Zener Zener Diode Arrays
Manufacturer Micro Commercial Co
Packaging  Tape & Reel (TR) Cut Tape (CT)ner Zener Diode Arrays
Part Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 5.6 V
Tolerance ±5%
Power - Max 300 mW
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 1 V
Ultra Librarian 3D Model Ultra Librarian AZ23C5V6-TP CAD Model

Description

  • Dual Zeners in Common Anode Configuration 
  • △ V z for Both Diodes in One Case is ≤5%. 
  • Ideally Suited for Automated Assembly Processes 
  • Moisture Sensitivity Level 1 
  • Epoxy Meets UL 94 V-0 Flammability Rating 
  • Halogen Free. “Green” Device (Note 1) 
  • Lead Free Finish/RoHS Compliant ("P" Suffix Designates RoHS Compliant. See Ordering Information) 
  • ESD(HBM): 30KV

You May Also Be Interested in

NXP / Nexperia
Dual Zener diodes
Need more? Email Us
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $0.1016
Rohm Semiconductor
Zener diodes
Need more? Email Us
Panasonic
DIODE ZENER ARRAY 3.6V SMINI4 / Diode Zener Dual Parallel 3.6V 5% 200mW 4-Pin SMini4-F3-B T/R
Lowest to $0.1168
Nexperia USA Inc.
DIODE ZENER ARRAY 15V SOT23 / Diode Zener Dual Common Anode 15V 2% 300mW Automotive 3-Pin TO-236AB T/R
Lowest to $0.0489
Central Semiconductor Corp
DUAL ZENER DIODE 3.6 VOLTS THRU 33 VOLTS 350mW, 5% TOLERANCE
Lowest to $2.6553
Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,610+ $0.0311 $50.0710
3,925+ $0.0255 $100.0875
6,075+ $0.0247 $150.0525
8,370+ $0.0239 $200.0430
10,825+ $0.0231 $250.0575
14,495+ $0.0207 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,760 pieces
MOQ: 1610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess