EN
  • EN
  • DE

ESD12VD9-TP

Part No ESD12VD9-TP
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Description TVS DIODE 12VWM 18.4VC SOD923
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 12V (Max)
Minimum Breakdown Voltage 13.5V
Max Clamping Voltage 18.4V
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Dissipation - Pd 100W
Applications General Purpose
Capacitance @ Frequency 15pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-923
Win Source Part Number 1037051-ESD12VD9-TP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 8k pcs
Ultra Librarian 3D Model Ultra Librarian ESD12VD9-TP CAD Model

Description

The Micro Commercial Co ESD12VD9-TP is a zener diode with a maximum stand-off voltage of 12V and a minimum breakdown voltage of 13.5V.

  • Maximum Stand-Off Voltage: 12V
  • Minimum Breakdown Voltage: 13.5V
  • Peak Pulse Current: 1A (8/20μs)
  • Power Dissipation: 100W
  • Applications: General Purpose
  • Package: SOD-923
  • Operating Temperature Range: -55°C to 150°C
  • Packaging: Reel - TR
  • Package Quantity: 8k pcs

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess