EN
  • EN
  • DE
  • IT

SMCJ7.5CA-TP

Part No SMCJ7.5CA-TP
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Micro Commercial Co
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 7.5V
Voltage - Breakdown (Min) 8.3V
Voltage - Clamping (Max) @ Ipp 12.9V
Current - Peak Pulse (10/1000µs) 116.3A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMC)
Base Product Number SMCJ7.5
Other Names SMCJ7.5CA-TPMSDKR,-SMCJ7.5CA-TPMSDKR,-SMCJ7.5CA-TPMSTR,SMCJ7.5CA-TPMSCT,-SMCJ7.5CA-TPMSCT,SMCJ7.5CA-TPMSTR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299807-SMCJ7.5CA-TP
Ultra Librarian 3D Model Ultra Librarian SMCJ7.5CA-TP CAD Model

Description

The SMCJ7.5CA-TP is a unidirectional TVS diode designed for general-purpose applications.

  • Package: DO-214AB (SMC)
  • Mounting: SMD (SMT) board
  • Reverse Standoff Voltage: 7.5V
  • Breakdown Voltage: 8.3V
  • Clamping Voltage: 12.9V @ 116.3A peak pulse current
  • Peak Pulse Power: 1500W (1.5kW)
  • Power Line Protection: No power line protection
  • Temperature Range: -55°C to 175°C (TJ)
  • Supplier: Micro Commercial Co
  • Packaging: Tape and reel
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1441
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 18V 29.2V SMA
Need more? Email Us
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $2.1940
Diodes Incorporated
TVS DIODE 16VWM 26VC SMB
Lowest to $0.2195
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.2454
ON Semiconductor
TVS DIODE 5VWM 10VC 18UDFN
Lowest to $1.7594
Littelfuse Inc.
TVS DIODE 13.6VWM 22.5VC SMC
Lowest to $0.5231
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $3.1532

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2574 $65.6370
615+ $0.2113 $129.9495
950+ $0.2046 $194.3700
1,310+ $0.1981 $259.5110
1,690+ $0.1914 $323.4660
2,265+ $0.1717 $388.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess