EN
  • EN
  • DE

11AA010T-I/TT

Part No 11AA010T-I/TT
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT 100KHZ SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Max Frequency 100kHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1001014-11AA010T-I/TT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian 11AA010T-I/TT CAD Model

Description

Product Overview: 11AA010T-I/TT

The 11AA010T-I/TT is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer Microchip Technology. This product is part of Microchip's serial EEPROM series, designed for a wide range of applications that require reliable and durable non-volatile memory storage.

Key Features

  • Memory Size: The 11AA010T-I/TT offers a memory size of 1 Kbit, providing sufficient space for configuration parameters, serial numbers, or calibration data in your electronic designs.
  • Interface Type: It utilizes the standard 2-wire serial I2C™ bus interface, ensuring easy integration into most microcontroller-based systems.
  • Operating Voltage: This device operates within a voltage range of 1.8V to 5.5V, making it versatile for both low-power and standard applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 11AA010T-I/TT is robust and reliable, suitable for harsh environments.
  • Packaging: It comes in a SOT-23-5 package, ensuring a compact footprint that is ideal for space-constrained applications.
  • Write Cycle Time: The device features a maximum write cycle time of 5 ms, providing efficient performance for write operations.
  • Endurance: It boasts a high endurance of one million write cycles, ensuring a long operational life for your product.
  • Data Retention: The EEPROM guarantees data retention for a minimum of 200 years, offering peace of mind for applications where data integrity over time is crucial.

Applications

The 11AA010T-I/TT is ideal for a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Smart Cards
  • Automotive Systems

With its robust feature set, the 11AA010T-I/TT from Microchip Technology is a perfect choice for designers and engineers looking for a reliable EEPROM solution to meet the storage needs of their next project.

You May Also Be Interested in

Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4435 $51.0025
275+ $0.3639 $100.0725
430+ $0.3526 $151.6180
590+ $0.3412 $201.3080
760+ $0.3298 $250.6480
1,015+ $0.2957 $300.1355
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess