EN
  • EN
  • DE

11AA080-I/SN

Part No 11AA080-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K-16K UNI/O® Serial EEPROM Family Data Sheet
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Clock Frequency 100kHz
Write Cycle Time - Word, Page 5ms
Memory Interface Single Wire
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1121118-11AA080-I/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name 11AA080
Introduction Date April 24, 2008
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 11AA080-I/SN CAD Model

Description

The 11AA080-I/SN is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the reputable manufacturer Microchip Technology. This product is designed for applications that require data storage that can be electrically erased and reprogrammed. It is particularly suited for use in a wide range of industrial, automotive, and consumer electronics where reliable and durable non-volatile memory storage is essential.

Key Features

  • Capacity: The 11AA080-I/SN offers 8 Kbits of memory, providing ample space for calibration data, device configuration, and small application programs.
  • Interface: It utilizes a user-friendly I2C (Inter-Integrated Circuit) serial interface, which ensures easy integration into most microcontroller-based systems.
  • Operating Voltage: This device operates at a voltage range of 1.8V to 5.5V, making it versatile for various power supply conditions.
  • Temperature Range: The industrial temperature range of -40°C to +85°C allows the EEPROM to perform reliably in harsh environmental conditions.
  • Packaging: Packaged in an 8-pin SOIC (Small Outline Integrated Circuit), the 11AA080-I/SN is compact and suitable for space-constrained applications.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms, enabling quick data updates and minimal system downtime.

Applications

The versatility of the 11AA080-I/SN makes it ideal for a variety of applications, including:

  • Smart cards and identification systems
  • Industrial and medical instrumentation
  • Automotive electronics, such as engine control units
  • Consumer electronics, like digital cameras and portable audio players
  • Networking devices, including routers and switches

Microchip Technology's commitment to quality ensures that the 11AA080-I/SN EEPROM provides a reliable and efficient solution for your data storage needs. Its robust design and compatibility with numerous applications make it a smart choice for designers and engineers looking for a memory component that will stand the test of time.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4782 $59.7750
295+ $0.3924 $115.7580
460+ $0.3801 $174.8460
630+ $0.3679 $231.7770
815+ $0.3557 $289.8955
1,090+ $0.3188 $347.4920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess