EN
  • EN
  • DE

11AA160-I/P

Part No 11AA160-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT 100KHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Clock Frequency 100kHz
Write Cycle Time - Word, Page 5ms
Memory Interface Single Wire
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 760246-11AA160-I/P
Popularity Medium
Supply and Demand Status Limited
Family Name 11AA160
Introduction Date April 24, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 11AA160-I/P CAD Model

Description

Product Overview: Microchip Technology's 11AA160-I/P EEPROM

The 11AA160-I/P is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, renowned for its reliability and performance in a wide range of applications. This particular model is part of the 11AAxx series, which is designed to provide flexible non-volatile storage solutions for various electronic systems.

Key Features

  • Memory Size: The 11AA160-I/P comes with a memory size of 16 Kbits, offering ample space for user data storage.
  • Interface Type: It utilizes a user-friendly I²C (Inter-Integrated Circuit) serial interface, facilitating easy integration into most microcontroller-based systems.
  • Operating Voltage: The device operates within a voltage range of 1.8V to 5.5V, making it versatile for both low-power and standard applications.
  • Package / Case: Encased in a PDIP (Plastic Dual In-line Package), the 11AA160-I/P is designed for through-hole mounting, which is ideal for prototyping and production in traditional PCB designs.
  • Temperature Range: It is rated for an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Write Cycle Time: The EEPROM features a maximum write cycle time of 5 ms, enabling efficient data management and updates.
  • Endurance: The 11AA160-I/P boasts a high endurance of 1 million write cycles, ensuring a long operational lifespan for applications that require frequent data changes.
  • Data Retention: It offers a data retention period of over 200 years, providing a secure and stable storage solution over extended periods.

Applications

The versatility of the 11AA160-I/P makes it suitable for a diverse range of applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems
  • Smart Cards
  • Networking Devices

With its robust design and reliable data storage capabilities, the 11AA160-I/P from Microchip Technology is an excellent choice for designers and engineers looking to incorporate a dependable memory component into their electronic designs.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess