EN
  • EN
  • DE

12C509/P04

Part No 12C509/P04
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 148794-12C509/P04
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 12C509/P04 CAD Model

Description

Product Overview: 12C509/P04 by Microchip Technology

The 12C509/P04 is a highly versatile and powerful microcontroller unit (MCU) produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This MCU is part of Microchip's PIC12C family, renowned for its compact size, efficiency, and reliability in a wide range of applications. The 12C509/P04 is designed to deliver exceptional performance for embedded systems requiring low power consumption and minimal space.

Key Features

  • Program Memory: The 12C509/P04 comes equipped with 1.5 Kbytes of on-board programmable ROM, allowing for robust application development.
  • Central Processing Unit: At the heart of the MCU is a powerful 8-bit CPU, capable of executing instructions swiftly and efficiently, ensuring smooth operation of your applications.
  • I/O Ports: The unit features a versatile set of input/output ports, which can be configured to interface with a variety of peripherals and other digital systems.
  • Oscillator Options: It supports a range of oscillator configurations, including RC, crystal, and an LF oscillator for various clocking needs.
  • Low Power Consumption: Designed for energy-sensitive applications, the MCU offers a low-power mode to extend battery life and reduce energy costs.
  • EEPROM: With integrated Electrically Erasable Programmable Read-Only Memory, this MCU allows for easy data storage and retrieval.

Applications

The 12C509/P04 is ideal for a variety of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and smart sensors. Its compact size and power efficiency make it particularly well-suited for portable devices and applications with stringent power constraints.

Support and Resources

Microchip Technology provides extensive support for the 12C509/P04, including technical documentation, development tools, and software libraries. Customers can access a wide range of resources to facilitate the development process and bring their products to market faster.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess