EN
  • EN
  • DE

1N4478

Part No 1N4478
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series MIL-PRF-19500/406
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 36 V
Tolerance ±5%
Power - Max 1.5 W
Impedance (Max) (Zzt) 27 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 28.8 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 1 A
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AL, DO041, Axial
Supplier Device Package DO-41
Base Product Number 1N4478
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 813964-1N4478
Ultra Librarian 3D Model Ultra Librarian 1N4478 CAD Model

Description

Product Overview: 1N4478 - Microchip Technology

The 1N4478 is a high-reliability, discrete Zener diode from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This precision Zener diode is designed for use in a variety of voltage regulation and reference applications, offering a stable Zener voltage with low leakage current and low dynamic impedance.

The 1N4478 features a nominal Zener voltage range from 5.1V to 5.6V, making it suitable for a wide range of electronic circuits that require a precise voltage reference. It is widely used in industrial, aerospace, and military applications due to its high reliability and robust performance under harsh conditions.

Key Features

  • Precision Zener Voltage: The Zener voltage is tightly controlled, ensuring accurate and consistent performance for voltage regulation.
  • Low Leakage Current: Minimizes power loss and improves efficiency, which is critical in battery-powered and energy-sensitive applications.
  • Low Dynamic Impedance: Ensures that the voltage across the diode remains stable with varying current, providing a stable reference voltage.
  • High Reliability: Manufactured to rigorous standards, this component is designed for long-term stability and reliability in demanding environments.
  • Wide Operating Temperature Range: Capable of operating over a broad temperature range, making it suitable for challenging thermal environments.

Applications

The 1N4478 Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation in power supplies
  • Reference element in precision circuits
  • Surge protection in sensitive electronics
  • Switching operations in digital systems

Overall, the 1N4478 Zener diode from Microchip Technology represents a reliable and precise solution for designers who require a stable voltage reference in their electronic designs, particularly in applications where performance and durability are critical.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7523 $60.0368
38+ $3.0788 $116.9944
59+ $2.9826 $175.9734
81+ $2.8863 $233.7903
104+ $2.7902 $290.1808
139+ $2.5015 $347.7085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess