EN
  • EN
  • DE

1N5819UR-1

Part No 1N5819UR-1
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 1A DO213AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series -
Package Bulk
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 490 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 50 µA @ 45 V
Capacitance @ Vr, F 70pF @ 5V, 1MHz
Mounting Type Surface Mount
Package / Case DO-213AB, MELF (Glass)
Supplier Device Package DO-213AB (MELF, LL41)
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number 1N5819
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1377374-1N5819UR-1
Ultra Librarian 3D Model Ultra Librarian 1N5819UR-1 CAD Model

Description

Product Overview: 1N5819UR-1 Schottky Diode from Microchip Technology

The 1N5819UR-1 is a high-performance Schottky diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This diode is specifically engineered to offer low forward voltage drop, fast switching capabilities, and minimal reverse recovery time. The 1N5819UR-1 is a preferred choice for applications requiring high efficiency and reliability.

Key Features:

  • Low Forward Voltage Drop: The diode is designed to have a very low forward voltage drop, which helps in reducing power loss and improving efficiency in circuits where it is implemented.
  • High Surge Current Capability: This device can handle high surge currents, making it suitable for applications that may experience unexpected current spikes.
  • Fast Switching: The 1N5819UR-1 boasts fast switching times, which is essential for high-frequency applications and also helps in reducing switching losses.
  • Low Power Loss: With its Schottky barrier design, the diode ensures low power loss, contributing to the overall energy efficiency of the system it is used in.
  • Robust Construction: The diode comes in a hermetically sealed package, which provides robust protection against harsh environmental conditions and ensures long-term reliability.

Applications:

The 1N5819UR-1 is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Power converters
  • Free-wheeling diodes in converters and motor control circuits
  • Polarity protection applications
  • Low-voltage, high-frequency inverters
  • DC-DC converters

With its combination of low forward voltage drop, high surge capability, and fast switching, the 1N5819UR-1 Schottky diode from Microchip Technology is an ideal component for designers looking to enhance the performance of their power management systems. Whether it's for consumer electronics, automotive, or industrial applications, the 1N5819UR-1 provides the reliability and efficiency required for today's demanding electronic circuits.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to visit Microchip Technology's official website or contact their support team for further assistance.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Micro Commercial Co
Interface
Lowest to $0.0880
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4145 $56.4870
13+ $7.7248 $100.4224
21+ $7.4834 $157.1514
28+ $7.2420 $202.7760
36+ $7.0006 $252.0216
48+ $6.2764 $301.2672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess