EN
  • EN
  • DE

24A128-I/MS

Part No 24A128-I/MS
Manufacturer Microchip Technology
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 151832-24A128-I/MS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24A128-I/MS CAD Model

Description

Product Overview: Microchip Technology's 24A128-I/MS

The 24A128-I/MS is a high-performance, 128-Kilobit EEPROM (Electrically Erasable Programmable Read-Only Memory) developed by Microchip Technology. This integrated circuit is designed for optimal data storage solutions, offering a reliable and flexible non-volatile memory option for a wide range of applications.

Key Features

  • Memory Size: 128 Kbit (16,384 x 8-bit organization), providing ample space for user data storage.
  • Interface: I²C (Inter-Integrated Circuit) serial interface, facilitating easy integration into most microcontroller-based systems and ensuring a simple communication protocol.
  • Speed: Supports standard, fast, and high-speed modes for I²C communication, offering flexibility in system design and performance optimization.
  • Supply Voltage: Operates across a broad voltage range, typically from 1.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Temperature Range: Industrial grade with an operational temperature range of -40°C to +85°C, ensuring reliability under harsh environmental conditions.
  • Packaging: Available in an 8-pin MSOP (Mini Small Outline Package), which is ideal for space-constrained applications.

Applications

The 24A128-I/MS is versatile and can be utilized in a multitude of applications, such as:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Data logging and sensor calibration

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the 24A128-I/MS is no exception. It features a high write endurance with a minimum of one million write cycles per byte and a data retention period of over 200 years, ensuring the safety and longevity of your data. Additionally, it includes a write protect feature to prevent accidental overwrites and data corruption.

Support and Resources

For engineers and developers, Microchip provides extensive support and resources, including detailed datasheets, application notes, and programming guides. Their customer service and technical support teams are also available to assist with any product-related inquiries.

You May Also Be Interested in

Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 28SOH / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOH
Lowest to $42.6677
Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to $5.8209
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
Microchip Technology
IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $0.5021
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/DUAL I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Dual I/O 50 MHz 8-SOP
Need more? Email Us
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553
Fairchild/ON Semiconductor
IC EEPROM 128KBIT I2C 8TSSOP / EEPROM Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70 ns 48-TSOP
Lowest to $4.6918

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess