EN
  • EN
  • DE

24AA04-I/ST

Part No 24AA04-I/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4KBIT 400KHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (256 x 8 x 2)
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Memory Interface I2C
Operating Supply Voltage 1.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 761892-24AA04-I/ST
Popularity Medium
Supply and Demand Status Balance
Family Name 24AA04
Introduction Date September 17, 1996
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 24AA04-I/ST CAD Model

Description

Product Overview: 24AA04-I/ST from Microchip Technology

The 24AA04-I/ST is a 4Kb I2C™ compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the reputable semiconductor manufacturer, Microchip Technology. This memory module is designed for flexible, non-volatile storage applications in various electronic systems. It operates across a voltage range of 1.7V to 5.5V, making it suitable for low-power and standard operations alike.

Encased in an 8-pin TSSOP package, the 24AA04-I/ST is engineered for optimal durability and reliable performance even in industrial temperature ranges, from -40°C to +85°C. This robustness ensures that it can be used in a variety of challenging environments without compromising data integrity or functionality.

Key Features:

  • Memory Size: The device offers 4 Kbits (512 x 8) of memory, providing sufficient space for configuration parameters, serial numbers, calibration data, and more.
  • Communication Interface: It utilizes the I2C serial interface, supporting a 100kHz (Standard-mode), 400kHz (Fast-mode), and 1MHz (Fast-mode Plus) data transfer rates, which allows for easy integration into most microcontroller-based systems.
  • Write Protect: The inclusion of a write-protect pin safeguards the memory against inadvertent writes, thereby securing critical data.
  • Page Write: It supports page write operations of up to 16 bytes, facilitating efficient data handling and minimizing programming time.
  • Low-power Consumption: The device has been optimized for low-power consumption, making it an ideal choice for battery-operated and power-sensitive applications.
  • ESD Protection: The EEPROM is equipped with built-in ESD protection circuits to withstand electrostatic discharges, enhancing its resilience and longevity.

Applications:

The 24AA04-I/ST is versatile and can be used in a wide array of applications, including:

  • Consumer electronics
  • Industrial and automotive systems
  • Medical devices
  • Smart cards
  • Networking equipment

With its combination of size, low-power operation, and I2C compatibility, the 24AA04-I/ST from Microchip Technology is a reliable choice for designers looking to enhance their systems with secure and efficient memory solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Hitachi, Ltd
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0557 $58.0635
135+ $0.8663 $116.9505
210+ $0.8392 $176.2320
285+ $0.8121 $231.4485
370+ $0.7851 $290.4870
495+ $0.7039 $348.4305
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess