EN
  • EN
  • DE

24AA128-I/SM

Part No 24AA128-I/SM
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 128KBIT I2C 8SOIJ  /  EEPROM Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number 24AA128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 24AA128-I/SM-NDR,24AA128I/SM
Standard Package 90
Win Source Part Number 991274-24AA128-I/SM
Ultra Librarian 3D Model Ultra Librarian 24AA128-I/SM CAD Model

Description

Microchip Technology 24AA128-I/SM EEPROM

The 24AA128-I/SM is a high-performance 128Kb I²C-compatible serial EEPROM designed and manufactured by Microchip Technology. This EEPROM device offers a robust storage solution for applications requiring data retention, efficient data management, and low-power consumption. It is an ideal component for a wide range of electronic systems, including industrial controls, medical devices, smart cards, and consumer electronics.

Key Features

  • Memory Size: 128 Kbits (16,384 x 8-bit organization), providing ample space for firmware storage, configuration settings, or user data.
  • Interface: I²C (Two-Wire) Serial Interface, supporting standard (100 kHz), fast (400 kHz), and high-speed (1 MHz) modes for versatile communication with microcontrollers and other I²C devices.
  • Operating Voltage: Wide range of 2.5V to 5.5V, making it compatible with both 3.3V and 5V logic levels and suitable for various system designs.
  • Temperature Range: Industrial temperature range of -40°C to +85°C, ensuring reliable operation under harsh environmental conditions.
  • Write Cycle Time: Fast write cycle times of 5 ms max, allowing for quick data updates and minimal system downtime.
  • Write Protect: Hardware write protection for the entire memory array, providing security against inadvertent writes and data corruption.
  • Packaging: The device comes in an 8-lead SOIC (SM) package, which is compact and suitable for surface-mount technology (SMT) assembly processes.
  • Endurance: High endurance of 1 million write cycles and a data retention period of over 200 years, offering a reliable non-volatile memory solution.

Applications

The versatility of the 24AA128-I/SM makes it an excellent choice for a variety of applications. It is commonly used in:

  • Data logging systems, where consistent and reliable data storage is critical.
  • Configuration storage for system setup and calibration data.
  • Consumer electronics that require user preference retention across power cycles.
  • Industrial and automotive applications where long-term data retention is essential.

Microchip's commitment to quality and reliability is evident in the 24AA128-I/SM EEPROM, making it a trusted choice for engineers and designers looking for a dependable storage solution.

You May Also Be Interested in

Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,534 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess