EN
  • EN
  • DE

24AA64-I/MS

Part No 24AA64-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64K I2C 400KHZ 8MSOP / 64K I2C™ Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Part Number Series 24AA64
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812057-24AA64-I/MS
Ultra Librarian 3D Model Ultra Librarian 24AA64-I/MS CAD Model

Description

Product Overview: 24AA64-I/MS from Microchip Technology

The 24AA64-I/MS is a 64Kb I2C™ compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the reputable semiconductor manufacturer, Microchip Technology. Designed for flexible non-volatile memory storage, this EEPROM is an ideal solution for advanced data storage requirements where low-power and low-voltage operations are essential.

This particular model comes in an 8-lead MSOP (Mini Small Outline Package) that offers a compact footprint for space-constrained applications. The 24AA64-I/MS operates across an industrial temperature range (-40°C to +85°C), ensuring reliability and performance even under harsh conditions.

Key Features:

  • Memory Size: 64 Kbit (8,192 x 8-bit organization) providing ample space for user data storage.
  • Interface Type: I2C Serial interface, which supports a 100 kHz (standard mode), 400 kHz (fast mode), and 1 MHz (fast mode plus) clock rates for versatile communication options.
  • Write Protection: Features write-protect pins for hardware data protection, preventing accidental overwrites and ensuring data integrity.
  • Low Power Consumption: Designed for low-power applications, it supports a wide voltage range from 1.7V to 5.5V, making it suitable for battery-operated devices.
  • Page Write Buffer: Comes with a page write buffer of 32-bytes, allowing efficient data management and faster write operations.
  • Endurance: High endurance with one million erase/write cycles, ensuring a long operational lifespan.
  • Data Retention: Guaranteed data retention for over 200 years, providing a secure and reliable storage solution over an extended period.

Applications:

The 24AA64-I/MS is versatile and can be used in a wide array of applications, including industrial and medical equipment, consumer electronics, smart cards, and other devices that require reliable and persistent data storage. Its robust design and compatibility with the I2C bus make it an excellent choice for complex systems requiring external non-volatile memory.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3545 $60.9525
105+ $1.1115 $116.7075
165+ $1.0767 $177.6555
225+ $1.0420 $234.4500
290+ $1.0073 $292.1170
385+ $0.9030 $347.6550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 922 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess