EN
  • EN
  • DE
  • IT

24FC512-I/P

Part No 24FC512-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 512KBIT 1MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kb (64K x 8)
Max Frequency 1MHz
Access Time 400ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 075144-24FC512-I/P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24FC512-I/P CAD Model

Description

Microchip Technology 24FC512-I/P EEPROM

The 24FC512-I/P is a high-performance, 512-Kilobit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is designed to deliver a flexible and reliable storage solution for a wide range of applications that require non-volatile memory storage. This EEPROM device operates under the I2C (Inter-Integrated Circuit) high-speed serial bus protocol, ensuring seamless integration with most microcontrollers and digital systems.

One of the key features of the 24FC512-I/P is its significant data storage capacity of 64K x 8 bits, which allows it to store large configurations, user parameters, or data logs. Its extended temperature range of -40°C to +85°C makes it suitable for industrial applications where operating conditions can be harsh and unpredictable.

The 24FC512-I/P comes in a standard DIP (Dual In-line Package), which is widely preferred for through-hole mounting on printed circuit boards (PCBs). This packaging ensures easy handling and soldering for both prototyping and production purposes. The device also supports a wide voltage range from 2.5V to 5.5V, providing flexibility for various system power requirements and compatibility with both 3.3V and 5V logic levels.

Additionally, the 24FC512-I/P offers various features that enhance its performance and reliability, such as:

  • More than 1 million erase/write cycles, ensuring a long operational lifespan.
  • A data retention period of over 200 years, guaranteeing that data remains intact over an extended period without power.
  • Write protection capabilities, including hardware write-protect pins and software write protection, to prevent accidental data overwrites or erasure.
  • A page write buffer, which allows up to 128 bytes of data to be written in a single write cycle, improving write operation efficiency.

With its robust design and comprehensive feature set, the 24FC512-I/P EEPROM from Microchip Technology is an excellent choice for designers and engineers looking to incorporate reliable data storage into their systems. Whether it's for calibration data, device configuration, or user preferences, this EEPROM provides a dependable solution for preserving critical data.

You May Also Be Interested in

Microchip Technology
IC EEPROM 8K I2C 4MHZ 8MINI MAP / Secure Memory 8-Mini Map (2x3)
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT SPI 8WLCSP / EEPROM Memory IC 256Kb (32K x 8) SPI 20 MHz 8-WLCSP
Lowest to $2.1207
STMicroelectronics
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6TSOC / EEPROM Memory IC 1Kb (256 x 4) 1-Wire® 2 µs 6-TSOC
Lowest to $2.0928
Kioxia America, Inc.
IC FLASH 2GBIT PARALLEL 67VFBGA / FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) Parallel 25 ns 67-VFBGA (6.5x8)
Lowest to $13.0388
ABLIC U.S.A. Inc.
IC EEPROM 2KBIT I2C 1MHZ 8TMSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 500 ns 8-TMSOP
Lowest to $0.3295
ON Semiconductor
EEPROM Serial 2-Mb SPI in CSP-8
Lowest to $5.4849
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0657
Maxim Integrated
EEPROM Serial-1Wire 20K-bit 80Pages x 256 5V 3-Pin TO-92
Lowest to $3.4691

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6210 $56.7350
80+ $1.3301 $106.4080
120+ $1.2885 $154.6200
165+ $1.2470 $205.7550
210+ $1.2054 $253.1340
280+ $1.0807 $302.5960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess