EN
  • EN
  • DE

24LCS21T/SN

Part No 24LCS21T/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-I2C 1K-bit 128 x 8 3.3V/5V 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 152054-24LCS21T/SN
Popularity Low
Supply and Demand Status Balance
Family Name 24LCS21
Introduction Date September 16, 1996
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 24LCS21T/SN CAD Model

Description

Microchip Technology 24LCS21T/SN EEPROM

Introducing the robust and reliable 24LCS21T/SN, a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) component from the renowned manufacturer, Microchip Technology. This memory module is designed to provide a flexible and efficient data storage solution for a wide range of applications in the electronics industry.

The 24LCS21T/SN is part of Microchip's serial EEPROM product line, which offers a convenient and cost-effective way to add extra memory to your electronic designs. With its small 8-pin SOIC (Small Outline Integrated Circuit) package, this device is perfect for space-constrained applications, offering a compact footprint without sacrificing performance or reliability.

Key Features:

  • Memory Size: The 24LCS21T/SN boasts a memory capacity of 1 Kbit, organized as 128 x 8 bits, which is ideal for storing configuration parameters, serial numbers, calibration data, and more.
  • Interface Type: It utilizes a simple I2C (Inter-Integrated Circuit) serial interface, allowing for easy integration with most microcontrollers and processors. This feature ensures seamless data transfer and communication with other devices in your system.
  • Operating Voltage: The device operates over a wide voltage range of 2.5V to 5.5V, making it versatile for use in various power environments and ensuring compatibility with both 3.3V and 5V systems.
  • Write Cycle Time: With a maximum write cycle time of 5 ms, the 24LCS21T/SN ensures quick data storage, enabling efficient write operations and reducing overall system latency.
  • Endurance: The EEPROM is designed for high endurance, offering a minimum of 1 million write cycles per byte and a data retention period of over 200 years, ensuring the longevity and durability of your data storage.
  • Temperature Range: It is operational across an industrial temperature range of -40°C to +85°C, which guarantees stable performance even in harsh environmental conditions.

Whether you are working on consumer electronics, automotive systems, industrial controls, or IoT devices, the Microchip Technology 24LCS21T/SN EEPROM provides a reliable and efficient solution for your non-volatile memory needs. Its robustness, combined with Microchip's commitment to quality, makes it an excellent choice for designers looking to enhance their products with secure and lasting data storage.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess