EN
  • EN
  • DE

25AA256T-I/SM

Part No 25AA256T-I/SM
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-SPI 256K-bit 32K x 8 2.5V/3.3V/5V 8-Pin SOIJ T/R / IC EEPROM 256KBIT 10MHZ 8SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 10MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIJ
Win Source Part Number 075220-25AA256T-I/SM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 25AA256
Introduction Date September 27, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 25AA256T-I/SM CAD Model

Description

Product Overview: 25AA256T-I/SM - Microchip Technology

The 25AA256T-I/SM is a 256K SPI Serial EEPROM from Microchip Technology, designed to provide robust storage solutions for a wide array of electronic applications. This EEPROM device features a storage capacity of 256 kilobits and utilizes the popular Serial Peripheral Interface (SPI) to facilitate fast data transfer rates. It is an ideal component for applications that require data storage that can withstand frequent erasing and rewriting cycles.

The 25AA256T-I/SM comes in an 8-lead SOIJ package, which is recognized for its small footprint and suitability for space-constrained applications. The device operates over the industrial temperature range (-40°C to +85°C), ensuring reliable performance even under harsh environmental conditions. This makes it well-suited for industrial, automotive, and outdoor applications where temperature extremes are common.

Key features of the 25AA256T-I/SM include:

  • High-Speed SPI Interface: It supports SPI modes 0 and 3, enabling fast data transfer with clock frequencies up to 10 MHz.
  • Write Protection: The device includes write-protect features such as hardware write-protect pin and software write protection, providing security for critical data.
  • Self-Timed Erase and Write Cycles: With built-in erase and write timing, the EEPROM eliminates the need for external timing control, simplifying the design and reducing system complexity.
  • High Endurance: The EEPROM is capable of 1 million erase/write cycles and has a data retention period of over 100 years, ensuring data stability over the product's lifespan.
  • Low-Power Consumption: The device supports low-power operation, which is crucial for battery-powered devices, helping to extend battery life.

The 25AA256T-I/SM is a versatile memory solution that can be employed in a variety of sectors such as consumer electronics, medical devices, smart cards, and the ever-growing Internet of Things (IoT) market. Its robust design and compatibility with the SPI protocol make it a reliable choice for engineers and designers looking to integrate non-volatile memory into their systems.

Microchip Technology's commitment to quality ensures that the 25AA256T-I/SM EEPROM is a high-performance, durable, and cost-effective solution for your data storage needs.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess