EN
  • EN
  • DE

25AA320XT-I/ST

Part No 25AA320XT-I/ST
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 32KBIT SPI 1MHZ 8TSSOP / EEPROM Memory IC 32Kbit SPI 1 MHz 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kbit
Memory Organization 4K x 8
Memory Interface SPI
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 25AA320
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1338669-25AA320XT-I/ST
Ultra Librarian 3D Model Ultra Librarian 25AA320XT-I/ST CAD Model

Description

The 25AA320XT-I/ST is a powerful and versatile 32K SPI Serial EEPROM from the reputable Microchip Technology. This EEPROM device offers a substantial 32 Kbits of memory and operates over the industrial temperature range. It is designed to add flexible, non-volatile data storage to any microcontroller or embedded system.

Key Features:

  • Memory Size: 32 Kbits (4 Kbytes) of EEPROM endurance, allowing for extensive data storage capabilities.
  • Interface Type: Utilizes a Serial Peripheral Interface (SPI) with a clock frequency of up to 10 MHz, ensuring high-speed data transfer between the EEPROM and the host controller.
  • Operating Voltage Range: Versatile power supply operation from 1.8V to 5.5V, making it suitable for a wide range of applications and compatible with most microcontrollers.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), which guarantees reliable operation even in extreme environmental conditions.
  • Package: Delivered in a compact TSSOP-8 (Thin-Shrink Small Outline Package) form factor that optimizes board space.
  • Enhanced Data Protection: Incorporates write protection features, including block write protection, to prevent accidental data alteration and enhance data integrity.
  • Low-power Consumption: Designed for power-sensitive applications with its low-power standby and active modes.

Applications:

The 25AA320XT-I/ST EEPROM is ideal for a variety of applications that require reliable and durable data storage. It can be used in industrial automation, automotive systems, consumer electronics, medical devices, and smart metering systems. Its robust design and high endurance make it perfect for mission-critical applications where data integrity is paramount.

Conclusion:

Incorporating the 25AA320XT-I/ST into your design ensures a high level of data security and reliability. Whether you are working on a small DIY project or a large-scale industrial application, this EEPROM from Microchip Technology is a smart choice for your data storage needs. Its combination of speed, capacity, and durability makes it an essential component for any system requiring non-volatile memory solutions.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess