EN
  • EN
  • DE

25LC256T-E/ST16KVAO

Part No 25LC256T-E/ST16KVAO
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT SPI 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203332-25LC256T-E/ST16KVAO
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Memory
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Active
Memory Type Non-Volatile
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Ultra Librarian 3D Model Ultra Librarian 25LC256T-E/ST16KVAO CAD Model

Description

Product Overview: 25LC256T-E/ST16KVAO from Microchip Technology

The 25LC256T-E/ST16KVAO is a high-performance 256 Kb (32 K x 8) Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is designed to offer a robust storage solution for advanced applications in various fields such as industrial, automotive, and consumer electronics. This EEPROM device operates over a broad voltage range (2.5V to 5.5V) and features a fast SPI-compatible serial interface that ensures seamless integration with most microcontrollers.

Key Features:

  • Memory Size: 256 Kb (32 K x 8), providing ample storage for configuration parameters, non-volatile data storage, and more.
  • Serial Interface: SPI-compatible interface for high-speed data transfer with support for up to 10 MHz clock frequencies.
  • Operating Voltage Range: Wide range of 2.5V to 5.5V, making it suitable for use with various logic levels and system voltages.
  • Temperature Range: Extended industrial temperature range, ensuring reliable operation in harsh environments.
  • Write Protection: Hardware and software protection features to prevent accidental overwrite or erasure of data.
  • Endurance: High endurance with 1,000,000 erase/write cycles, ensuring long-term reliability of the memory content.
  • Data Retention: Guaranteed data retention for a minimum of 200 years, providing a stable and durable storage solution.

Applications:

The versatility of the 25LC256T-E/ST16KVAO EEPROM makes it an ideal choice for a wide array of applications, including:

  • Data logging systems
  • Configuration settings for digital devices
  • Industrial control systems
  • Automotive electronics
  • Portable consumer devices
  • Medical devices

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability. The 25LC256T-E/ST16KVAO EEPROM is manufactured with the highest standards, ensuring that it meets the rigorous demands of professional-grade electronics. It is a testament to Microchip's dedication to providing components that system designers can trust to perform consistently over time.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5973 $61.1541
40+ $2.9516 $118.0640
61+ $2.8595 $174.4295
84+ $2.7671 $232.4364
108+ $2.6750 $288.9000
145+ $2.3982 $347.7390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess