EN
  • EN
  • DE

27C256-15/P

Part No 27C256-15/P
Manufacturer Microchip Technology
Catalog Memory
Description 256K (32K x 8) CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1123451-27C256-15/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 27C256-15/P CAD Model

Description

Product Overview: 27C256-15/P

The 27C256-15/P is a high-performance, 256 Kilobit (32K x 8) UV erasable and electrically programmable read-only memory (EPROM) integrated circuit, brought to you by Microchip Technology. This reliable memory chip is designed to offer a flexible and economical solution to a wide range of data storage needs.

Key Features

  • Memory Size: 256 Kbit (32K x 8) provides ample storage for boot code, firmware, and data tables.
  • Access Time: 150 ns access time allows for fast data retrieval, enhancing overall system performance.
  • Programming Voltage: 12.5V programming voltage ensures a reliable programming process.
  • Single +5V Power Supply: Operates on a single 5V power supply for easy integration into various systems.
  • Extended Temperature Range: Capable of operating within a temperature range of -40°C to +85°C, making it suitable for industrial applications.
  • CMOS Technology: Low power consumption and high noise immunity due to its CMOS technology.
  • Packaging: Available in a 28-pin plastic DIP (Dual In-line Package), the 27C256-15/P is easy to handle and integrate into PCBs.

Applications

The versatility of the 27C256-15/P makes it ideal for a wide array of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Boot memory for personal computers and servers
  • Storage for firmware updates and configuration settings
  • Telecommunications and networking equipment
  • Industrial control systems

Product Reliability and Support

Microchip Technology is known for its commitment to product reliability and customer support. The 27C256-15/P EPROM is manufactured to the highest quality standards and is backed by Microchip's comprehensive technical support and documentation. For designers and engineers, this means a trustworthy component that can be integrated into systems with confidence, knowing that support is readily available.

You May Also Be Interested in

STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2077 $62.0770
23+ $5.0936 $117.1528
36+ $4.9344 $177.6384
49+ $4.7752 $233.9848
63+ $4.6160 $290.8080
84+ $4.1385 $347.6340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess