EN
  • EN
  • DE

2C3507

Part No 2C3507
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description POWER BJT / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 1050821-2C3507
Ultra Librarian 3D Model Ultra Librarian 2C3507 CAD Model

Description

Product Overview: Microchip Technology 2C3507

The Microchip Technology 2C3507 is a high-performance, precision integrated circuit designed for a variety of applications that require accurate control and monitoring. This product is a testament to Microchip's commitment to providing advanced solutions for the electronics industry, catering to both commercial and industrial needs.

Key Features

  • High Accuracy: The 2C3507 is engineered to deliver exceptional accuracy, making it ideal for critical applications where precision is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, which is crucial for battery-powered devices and helps to extend operational life.
  • Wide Operating Temperature Range: It can operate effectively across a broad range of temperatures, ensuring reliability and performance under varying environmental conditions.
  • Versatile Applications: The 2C3507 is suitable for use in a wide array of applications, including but not limited to, automotive systems, industrial automation, and consumer electronics.

Technical Specifications

Parameter Value Supply Voltage (V<sub>DD) Specified Range Operating Temperature Specified Range (e.g., -40°C to +125°C) Package Type Industry Standard (e.g., QFN, SOIC) Interface Type Digital/Analog (as applicable)

The 2C3507 is also supported by Microchip Technology's comprehensive technical support and documentation. Engineers and product designers can access datasheets, application notes, and development tools to facilitate the integration of the 2C3507 into their projects.

Whether you're designing a sophisticated industrial control system or a compact consumer device, the Microchip Technology 2C3507 offers the performance, reliability, and quality that professionals have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess