EN
  • EN
  • DE

2N6422

Part No 2N6422
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 300V 2A TO66
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 300 V
Power - Max 35 W
Mounting Type Through Hole
Package / Case TO-213AA, TO-66-2
Supplier Device Package TO-66 (TO-213AA)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541451-2N6422
Ultra Librarian 3D Model Ultra Librarian 2N6422 CAD Model

Description

Product Overview: 2N6422 - Microchip Technology

The 2N6422 from Microchip Technology is a robust and reliable unijunction transistor (UJT) that is widely recognized for its high-quality performance in electronic circuits. This discrete semiconductor product is designed to serve in a variety of applications, ranging from triggering devices for thyristors and triacs to the more sophisticated timing and oscillator circuits.

Key Features

  • Type: Unijunction
  • Package / Case: TO-92-3
  • Peak Emitter Current: A characteristic that defines the maximum current the emitter terminal can handle.
  • Interbase Voltage: This specifies the voltage between the two base terminals of the UJT, an important parameter for the operation of the device.
  • Intrinsic Standoff Ratio: A crucial figure that determines the UJT's switching point, which is vital for precision in timing applications.
  • Forward Emitter Voltage: Indicates the voltage at which the emitter-base junction becomes forward-biased, allowing current to flow.
  • Power Dissipation: Details the amount of power the UJT can dissipate without damage, ensuring reliability and longevity.
  • Operating Temperature Range: Specifies the range of ambient temperatures within which the UJT can operate safely and effectively.

Applications

The 2N6422 is engineered for versatility, making it suitable for a multitude of applications such as:

  • Pulse generation
  • Timing circuits
  • Phase control circuits
  • Oscillator circuits
  • Thyristor and triac triggering

With its compact TO-92-3 package, the 2N6422 is an excellent choice for designs where space is at a premium. It is also favored for its ease of integration into various circuit designs, thanks to its simple structure and the availability of detailed datasheets and application notes provided by Microchip Technology.

Whether you're working on a simple hobbyist project or a complex industrial design, the 2N6422 offers the reliability and performance you need to ensure your circuit operates as intended. Trust in the quality and expertise of Microchip Technology to deliver a component that stands up to your electronic design challenges.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2770 $57.9390
18+ $6.7914 $122.2452
27+ $6.5793 $177.6411
37+ $6.3670 $235.5790
47+ $6.1548 $289.2756
63+ $5.5181 $347.6403
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess