EN
  • EN
  • DE

2N3762

Part No 2N3762
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 1.5A TO39
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 1.5 A
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 900mV @ 100mA, 1A
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 30 @ 1A, 1.5V
Power - Max 1 W
Temperature Range - Operating -55°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39 (TO-205AD)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541090-2N3762
Ultra Librarian 3D Model Ultra Librarian 2N3762 CAD Model

Description

The 2N3762 is a high-performance PNP bipolar junction transistor (BJT) from Microchip Technology, designed for robust and reliable operation in a variety of electronic circuits. This transistor can be utilized in a wide range of applications, from audio amplifiers to switch-mode power supplies, owing to its versatile characteristics and dependable performance.

Key Features

  • High Current Gain: The 2N3762 offers a high level of current gain, which makes it suitable for amplification purposes in electronic circuits.
  • Low Saturation Voltage: It has a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
  • High Power Dissipation: With an ability to dissipate high levels of power, the 2N3762 is capable of handling significant power without compromising its functionality or lifespan.
  • Wide Operating Temperature Range: The device is designed to operate effectively over a broad temperature range, ensuring reliability under varying environmental conditions.

Applications

The versatility of the 2N3762 makes it a suitable choice for a multitude of applications. It is commonly used in:

  • Linear amplification and switching applications
  • Power regulators and converters
  • Signal processing
  • Motor control circuits

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 2N3762 is no exception. Each transistor is manufactured to meet the highest standards, ensuring consistent performance and reliability. With its robust construction, the 2N3762 is designed to withstand the rigors of everyday use in industrial and consumer electronic products.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet provided by Microchip Technology. This datasheet includes comprehensive information on the electrical characteristics, pin configurations, and recommended operating conditions for the 2N3762 transistor.

You May Also Be Interested in

Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9285 $55.7140
9+ $11.4286 $102.8574
14+ $11.0714 $154.9996
19+ $10.7143 $203.5717
25+ $10.3571 $258.9275
33+ $9.2857 $306.4281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess